Products specifications Report Issue?

Category Connectors, Interconnects>Backplane Connectors>Backplane Connector Housings
Manufacturer HARTING
Packaging Bulk
Connector Type Shroud for Male Pins
Connector Style B 22
Number of Positions 154
Pitch 0.079" (2.00mm)
Number of Rows 7
Note Contacts Not Included
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4030
Other Part Number 17700004003-ND,1195-6839,17 70 000 4003
Standard Package 20
Win Source Part Number 1333261-17700004003
Ultra Librarian 3D Model Ultra Librarian 17700004003 CAD Model

Description

HARTING presents the 17700004003, a bulk packaging backplane connector housing with 154 positions and a pitch of 0.079" (2.00mm).

  • Packaging: Bulk
  • Positions: 154
  • Pitch: 0.079" (2.00mm)
  • Type: Shroud for male pins
  • Rows: 7
  • Contacts: Not included
  • Connector Style: B 22
  • Standard Package: 20
  • ECCN: EAR99
  • RoHS Status: ROHS3 compliant
  • MSL Level: 1 (unlimited)
  • REACH Status: Unaffected
  • HTSUS: 8536.69.4030

You May Also Be Interested in

Amphenol
CONN RCPT BLADE PWR 32POS PCB
Lowest to €3.9858
ECAD model for 51742-10802400CCLF
Amphenol
High Speed / Modular Connectors VS AIRMAX, R/A RECP 96POS, PRESS-FIT
Lowest to €21.1960
ECAD model for 10060905-101LF
Amphenol
PWRBLADE R/A HDR
Need more? Email Us
ECAD model for 51722-11301200AALF
HARTING
CONN RECEPT 132POS 2MM PRESS-FIT
Lowest to €12.3430
ECAD model for 17241102102
Amphenol
CONN BLADE PWR
Lowest to €6.2916
ECAD model for 10106269-0504001LF
Conec
CONN 32POS M R/A DIN41612
Lowest to €9.9335
ECAD model for 121A20779X
Amphenol
CONN HDR HIGH SPEED 120POS PCB
Lowest to €25.7601
ECAD model for 10115025-101LF
HARTING
DIN SIGNAL SHELL HOUSING C15
Need more? Email Us
ECAD model for 9030960504
Amphenol
CONN HDR HIGH SPEED
Need more? Email Us
ECAD model for 10115025-131LF

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ €2.9649 €59.2989
49+ €2.4328 €119.2072
75+ €2.3564 €176.7322
103+ €2.2813 €234.9769
134+ €2.2049 €295.4522
179+ €1.9771 €353.9036
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 180 pieces
MOQ: 20 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention