EN
  • EN
  • DE

H5143NLT

Part No H5143NLT
Manufacturer Pulse
Catalog Pulse Transformers
Description MDL SIN 1GD 1:1 SMT TR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000213-H5143NLT
Win Source Part Number Cross
Manufacturer Pulse Electronics
Category Transformers Pulse Transformers
Package Tape & Reel (TR)
Inductance 350µH
Operating Temperature 0°C ~ 70°C
Mounting Type Surface Mount
Product Status Active
Ultra Librarian 3D Model Ultra Librarian H5143NLT CAD Model

Description

The Pulse H5143NLT is a surface mount transformer designed for various applications, particularly in the realm of signal and power isolation. Manufactured by Pulse Electronics, this transformer offers a compact solution with reliable performance characteristics. It is often used in networking, telecommunications, and industrial control systems where galvanic isolation and efficient power transfer are crucial.

Applications

  • Isolated DC-DC Converters
  • Networking Interfaces (e.g., Ethernet)
  • Telecommunications Equipment
  • Industrial Control Systems
  • Gate Drive Circuits

Features

  • Surface Mount Technology (SMT) for automated assembly.
  • Compact Size for space-constrained applications.
  • High Isolation Voltage to ensure safety and prevent ground loops.
  • Optimized for specific frequency ranges.
  • RoHS Compliant, adhering to environmental standards.

Benefits

  • Simplified PCB assembly due to SMT design.
  • Reduced board space requirements.
  • Enhanced safety through high isolation.
  • Efficient power transfer.
  • Compliance with environmental regulations.

The H5143NLT transformer provides galvanic isolation, which is essential in applications where electrical safety and noise reduction are important. The surface mount design facilitates efficient manufacturing processes. Common specifications will include inductance, turns ratio, isolation voltage, operating frequency range, and DC resistance. The part is commonly used in applications where Ethernet communication is required. Due to its compact size and robust performance, the H5143NLT is suitable for a wide range of industrial and commercial applications.

You May Also Be Interested in

Halo Electronics Inc
ISO MOD 1G DUAL 48P SMD T/R
Need more? Email Us
Pulse
1.5kV 1CT:1CT 10/100 Base-T SMD,15.2x13.7mm Pulse Transformers RoHS
Lowest to $1.1642
Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP 24P
Need more? Email Us
TNK
LAN Transformer 1:1 Surface Mount
Lowest to $2.3459
Wurth Electronics Inc
PULSE XFMR 1:1 300UH
Lowest to $6.6941
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
Hanrun
LAN Transformer 1:1 Surface Mount-16P,12.7x7.1mm
Lowest to $1.0187
Abracon LLC
PULSE XFMR 1CT:1CT 350UH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7754 $53.2620
70+ $1.4568 $101.9760
110+ $1.4113 $155.2430
150+ $1.3657 $204.8550
190+ $1.3202 $250.8380
255+ $1.1836 $301.8180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess