EN
  • EN
  • DE

09310062601

Part No 09310062601
Manufacturer HARTING
Catalog Heavy Duty Connectors
Description INSERT MALE 6POS+1GND SCREW
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules
Mfr HARTING
Series Han® HsB
Package Bulk
Product Status Active
Connector Type Insert
Gender Male
Number of Positions 6+Ground
Size 16B
Termination Style Screw
Voltage Rating 600V
Current Rating (Amps) 35A
Temperature Range - Operating -40°C ~ 125°C
Color Gray
Housing Material Polycarbonate (PC)
Contact Material Copper Alloy
Contact Finish Silver
Material Flammability Rating UL94 V-0
Base Product Number 09310006
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 846976-09310062601
Ultra Librarian 3D Model Ultra Librarian 09310062601 CAD Model

Description

The Han® HsB Heavy Duty Connector Insert is a high-quality electronic component designed for heavy-duty applications manufactured by HARTING.

  • Voltage Rating: 600V
  • Current Rating: 35A
  • Positions: 6+Ground
  • Termination Style: Screw
  • Contact Material: Copper Alloy (Silver Finish)
  • Housing Material: Polycarbonate (PC), UL94 V-0
  • Color: Gray
  • Package: Bulk (1 piece)
  • Size: 16B
  • Operating Temperature: -40°C to 125°C
  • Product Status: Active

You May Also Be Interested in

Weidmuller
HOUSING (INDUSTRY PLUG-IN CONNEC
Need more? Email Us
HARTING
CONTACT H.D. CRIMP SOCKET 20AWG
Lowest to $0.6445
Phoenix Contact
INSERT FEMALE 2POS SCREW
Lowest to $5.9885
HARTING
6 HP SCREW DOWN HOOD, TOP ENTRY,
Need more? Email Us
Weidmuller
HDC CM BUS SV GCA F
Need more? Email Us
HARTING
CONN BASE BOTTOM ENTRY SZ24B
Lowest to $17.2298
Phoenix Contact
INSERT MALE 10POS SCREW
Lowest to $9.4421
HARTING
INSERT FEMALE 24POS+1GND CRIMP
Lowest to $10.6363
HARTING
CONN BASE BOTTOM ENTRY SZ16B
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.4442 $86.8884
4+ $35.6468 $142.5872
6+ $34.5322 $207.1932
7+ $33.4188 $233.9316
9+ $32.3042 $290.7378
12+ $28.9628 $347.5536
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess