EN
  • EN
  • DE

09200030810

Part No 09200030810
Manufacturer HARTING
Catalog Heavy Duty Connectors - Housings, Hoods, Bases
Description CONN BASE SIDE ENTRY SZ3A IP44
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Base - Panel Mount 90°
Style Side Entry
Size 3A
Lock Location Locking Clip (1) on Base Bottom
Size / Dimension 1.575" L x 1.181" W x 1.134" H (40.00mm x 30.00mm x 28.80mm)
Housing Color Gray
Ingress Protection IP44
Housing Material Zinc, Die Cast
Housing Finish Powder Coated
Temperature Range - Operating -40°C ~ 125°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1570671-09200030810
Ultra Librarian 3D Model Ultra Librarian 09200030810 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN HOOD SIDE ENTRY SZ8 PG29
Need more? Email Us
TE Connectivity
CONN BASE BOTTOM ENTRY SZ1 IP68
Need more? Email Us
TE Connectivity
CONN HOOD TOP ENTRY SZ4 PG21
Need more? Email Us
TE Connectivity
CONN HOOD SIDE ENTRY SZ4 PG16
Need more? Email Us
TE Connectivity
CONN HOOD TOP ENTRY SZ8 PG29
Need more? Email Us
HARTING
CONN HOOD TOP ENTRY SZ3A PG13.5
Need more? Email Us
TE Connectivity
CONN HOOD SIDE ENTRY SZ2 PG16
Need more? Email Us
TE Connectivity
CONN BASE BOTTOM ENTRY SZ12
Need more? Email Us
TE Connectivity
CONN HOOD SIDE ENTRY SZ8 M40
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess