Products specifications Report Issue?

Package Tray
Product Status Active
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.100" (2.54mm)
Number of Positions 10
Number of Rows 2
Row Spacing - Mating 0.100" (2.54mm)
Number of Positions Loaded All
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Mounting Type Through Hole
Termination Solder
Fastening Type Latch Holder
Contact Length - Mating 0.240" (6.10mm)
Contact Length - Post 0.114" (2.90mm)
Insulation Height 0.350" (8.89mm)
Contact Shape Square
Contact Finish - Post Tin
Contact Material Copper Alloy
Insulation Material Polybutylene Terephthalate (PBT), Glass Filled
Features Keying Slot
Operating Temperature -55°C ~ 125°C
Material Flammability Rating UL94 V-0
Insulation Color Gray
Voltage Rating -;5;9;7;10;8;3;4;2;1;19;4294;1528;2057;601874;4134;1178;626;664;609;339;4306;889;600315;2243;123;2357;135;5395;377;708;315;116;1175;2987;32;4227;602;4627;151;5496;2073;1448;4217;1195;952;26;2248;1003;670;4285;5771;455;36;478;1124;2221;2611;5268;1849;1471;54;23;37;1188;2262;236;39;52;2553;277;2183;600081;1212;2201;612;1988;666;1568;35;4324;600350;844;450;17;1508;2684;343;1712;484;281;732;818;21921;50733;0;46333;118950;70038;56090;56091;28866;28867;34389;40517;41640;41642;41645;41646;41649;112914;114015;70051;101399;101395;3858;123273;3593;47089;128752;4235;4236;6215;70052;5343;1919;70053;114450;936;81592;46034;7805;7806;7808;3792;3793;91760;91761;87409;32556;40355;87410;87392;404;4205;25833;1196;70054;4832;4833;4834;3794;3795;73910;73911;73912;73913;73914;73915;2013;6329;130440;107843;6196;1645;4163;7910;54995;34201;9945;10017;5844;113063;128611;37799;4174;4175;4176;35108;25983;3704;35111;50894;6345;25984;1021;43948;33636;3739;3738;3991;6292;131328;81536;120920;55040;9946;4194;131324;37800;230;40500;36060;4195;14293;101933;1259;21029;131326;35255;35256;131327;131329;131325;131357;4196;25342;117397;88187;114140;114141;31627;102356;102357;133069;133132;133068;133070;3613;4439;4440;25988;35264;32856;101931;14932;3709;16645;35268;68381;47103;35271;39257;35272;25992;25973;14302;5200;11405;35307;14276;27052;5142;102359;5143;28197;102360;133136;32364;3688;39265;35314;35315;39267;11400;58352;13127;110907;4197;4198;27296;4081;4234;16746;13983;84431;10746;35555;3755;4199;4200;9058;4201;4202;9827;4551;47949;4553;29404;35360;35359;77508;39278;43925;56380;4556;4932;48571;4203;4204;14859;25995;6559;3568;14161;35553;84432;91351;39705;67669;3773;4348;128730;87674;57904;129763;5471;5477;11390;21010;133163;119339;119556;119555;123077;14493;14503;3655;4051;813;1560;42379;8246;48716;1295;24326;4624;4404;38751;4625;51836;38756;93447;107547;5411;3820;38755;5133;4405;5014;10094;4406;31334;4872;119703;119704;34615;114153;63040;29729;36409;120670;120671;120672;122938;10225;48722;94164;5420;119331;105945;132985;119278;132986;119336;132988;119330;53;91454;26990;5015;5028;83298;83299;83300;89643;91505;96214;89644;91504;89645;91503;109416;109417;4589;5195;40478;40463;89646;91502;91501;91500;100921;100922;89647;91499;89648;89649;70265;70266;77509;77510;5153;84723;69207;3776;84724;48631;87199;46081;4828;70315;120692;70316;77195;38767;48329;121761;10549;89146;59096;4128;3561;34804;3723;3712;3665;3666;3607;3724;22274;3713;3618;25993;3608;31590;32862;35352;35354;3564;3567;39270;3710;3711;24816;35426;32845;35415;128739;35595;3551;3546;3548;3550;3547;3549;35433;35434;35592;32846;95398;84197;73916;26740;95394;95393;86143;129920;86181;86182;86183;86184;86185;86144;86186;86187;86188;86189;3758;42193;27089;101932;36916;27111;37123;27092;95787;27090;27091;35600;111076;106059;69829;77746;72858;38378;96213;92513;3829;116703;114978;114976;114977;131618;113939;113995;113933;113932;86190;91769;48883;75427;35572;40455;86202;86199;27214;88003;101991;102002;101997;101993;102003;102000;102004;101998;4566;3586;39227;3746;10260;10261;24161;53599;24238;24163;24236;26641;812;791;786;4041;4049;4052;4053;4042;4043;790;4046;34033;1271
Ultra Librarian 3D Model Ultra Librarian 09185107324 CAD Model

You May Also Be Interested in

HARTING
CONN HEADER SMD R/A 100P 1.27MM
Need more? Email Us
ECAD model for 15151002601000
TE Connectivity
CONN HEADER VERT 30POS 2.54MM
Need more? Email Us
ECAD model for 3-1761603-0
TE Connectivity
CONN HEADER R/A 32POS 1.5MM
Need more? Email Us
ECAD model for 3-292262-2
TE Connectivity
CONN HEADER R/A 5POS 6.35MM
Need more? Email Us
ECAD model for 1-350949-0
TE Connectivity
CONN HEADER R/A 35POS 4MM
Lowest to $14.7728
ECAD model for 1-776163-4
TE Connectivity
CONN HEADER SMD R/A 4POS 3MM
Lowest to $5.1155
ECAD model for 2-1445100-4
TE Connectivity
CONN HEADER SMD R/A 10POS 1.27MM
Need more? Email Us
ECAD model for 5-104894-1
3M
CONN HEADER VERT 26POS 1.27MM
Need more? Email Us
ECAD model for 81026-660203-RB
TE Connectivity
CONN HEADER VERT 2POS 6MM
Need more? Email Us
ECAD model for 776310-1

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6951 $59.3285
85+ $1.3908 $118.2180
125+ $1.3474 $168.4250
175+ $1.3039 $228.1825
225+ $1.2604 $283.5900
300+ $1.1301 $339.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 860 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention