EN
  • EN
  • DE

PIC18F2321T-E/SS026

Part No PIC18F2321T-E/SS026
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348609-PIC18F2321T-E/SS026
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC18F2321T-E/SS026 CAD Model

Description

Microchip Technology PIC18F2321T-E/SS026 Microcontroller

The PIC18F2321T-E/SS026 is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to offer a blend of power, efficiency, and versatility for a wide range of embedded applications. This 8-bit MCU is built on Microchip's advanced PIC18 architecture and is well-suited for projects that require sophisticated control and reliable operation in compact form factors.

The device operates at a maximum frequency of 40 MHz, providing robust processing capabilities for time-sensitive tasks. It is equipped with 4096 bytes of flash memory, allowing for ample space to store application code. The MCU also includes 256 bytes of EEPROM, which provides data retention without power and can be used for storing configuration settings or other non-volatile data.

With 256 bytes of RAM, the PIC18F2321T-E/SS026 offers enough volatile memory for handling complex algorithms and buffering data. Its digital and analog peripherals, including an 8-channel 10-bit Analog-to-Digital Converter (ADC), enable the microcontroller to interface with a variety of sensors and actuators, making it an ideal choice for control systems, automation, and sensor interfacing.

The device also features two Capture/Compare/PWM (CCP) modules, which are essential for generating precise timing signals, measuring time intervals, or creating complex pulse-width modulation (PWM) waveforms for motor control or LED dimming applications. Additionally, it offers a synchronous serial port (SSP) with SPI and I2C capabilities, allowing for easy communication with other microcontrollers, sensors, and peripheral devices.

Designed with power efficiency in mind, the PIC18F2321T-E/SS026 includes power-managed modes such as Idle and Sleep, which help to minimize power consumption during periods of inactivity. Its package, the SSOP-28 (Shrink Small Outline Package), is a space-saving option that is suitable for applications where board space is at a premium.

In summary, the Microchip Technology PIC18F2321T-E/SS026 microcontroller is a powerful and versatile choice for designers looking to create sophisticated embedded systems with stringent space and power requirements. Its combination of memory, peripherals, and power-saving features make it a robust platform for a wide array of applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess