Products specifications Report Issue?

Category Connectors, Interconnects - Backplane Connectors - DIN 41612
Mfr HARTING
Series DIN 41612
Package Bulk
Product Status Active
Connector Type Header, Male Pins
Number of Positions 96
Number of Positions Loaded 64
Pitch 0.100" (2.54mm)
Number of Rows 3
Style C
Level, Class 3
Mounting Type Through Hole, Right Angle
Termination Solder
Material Flammability Rating UL94 V-0
Material - Insulation Thermoplastic, Glass Filled
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 858576-09031647921
Ultra Librarian 3D Model Ultra Librarian 09031647921 CAD Model

Description

The 858576-09031647921 is a DIN 41612 backplane connector from the DIN 41612 series.

  • Positions: 96
  • Pitch: 0.100" (2.54mm)
  • Pin Header: Male, 3 Rows
  • Loaded Positions: 64
  • Termination: Solder
  • Insulation Material: Thermoplastic, Glass-Filled
  • Flammability Rating: UL94 V-0
  • Mounting: Through Hole
  • Temperature Range: Not Specified
  • Packaging: Bulk
  • Status: Active

You May Also Be Interested in

Amphenol
CONN RECPT
Need more? Email Us
ECAD model for 91290-103LF
HARTING
CONN RCPT HSG POWER 24POS
Need more? Email Us
ECAD model for 09260243201
TE Connectivity
CONN 41POS BLACK PNL MNT
Need more? Email Us
ECAD model for 202135-2
TE Connectivity
ASY,PIN,QUADRAX,.231 CRIMP.W/WIR
Need more? Email Us
ECAD model for 1877039-2
TE Connectivity
ATCA GUIDE MODULE VERT SHORT
Need more? Email Us
ECAD model for 3-1469387-7
TE Connectivity
CONN JACKSCREW LONG-LONG FEMALE
Need more? Email Us
ECAD model for 207235-1
EDAC Inc.
COVER METAL RACK & PANEL 120POS
Need more? Email Us
ECAD model for 516-230-512
HARTING
CONTACT SOCKET SIGNAL 20-26AWG
Need more? Email Us
ECAD model for 09060006481310
HARTING
CONN SHROUD B25 175POS
Need more? Email Us
ECAD model for 17700002002

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention