Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Mfr Microchip Technology
Series 100EL, Precision Edge®
Package Tube
Type Fanout Buffer (Distribution), Multiplexer
Number of Circuits 1
Input ECL, PECL
Output ECL, PECL
Voltage - Supply 4.75V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number SY10EL15
Standard Package 48
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1269939-SY10EL15ZI
Ultra Librarian 3D Model Ultra Librarian SY10EL15ZI CAD Model

Description

Microchip Technology SY10EL15ZI: High-Speed Differential Receiver

The SY10EL15ZI, crafted by the renowned Microchip Technology, is a high-performance differential receiver that stands out in the realm of electronic components for its exceptional speed and precision. Specifically designed to cater to the demanding requirements of high-speed data communication and signal processing applications, this integrated circuit is an essential building block in the creation of robust and efficient digital systems.

Constructed with advanced silicon-gate CMOS technology, the SY10EL15ZI is part of the Precision Edge® series of products. It operates at a voltage range of 4.2V to 5.5V, which allows it to seamlessly integrate into a wide array of digital systems without requiring special power supplies. This versatility makes the product a go-to choice for designers looking to maintain consistency across various components within their systems.

The device boasts a differential line receiver with PECL (Positive Emitter-Coupled Logic) levels, ensuring that it can handle high-speed signals with minimal noise and maximum integrity. Its ability to receive and translate PECL signals into CMOS/TTL levels makes it an invaluable tool for bridging the gap between different logic families, thus enhancing compatibility across different platforms and technologies.

One of the standout features of the SY10EL15ZI is its high bandwidth, which enables it to support data rates that are essential for modern high-speed digital communication protocols. Additionally, its fast propagation delay minimizes the time lag between signal input and output, thus contributing to the overall efficiency and speed of the system it is a part of.

The SY10EL15ZI comes in a compact 8-lead SOIC package, making it easy to incorporate into space-constrained designs without sacrificing performance. Its industrial temperature range ensures reliable operation even in harsh environmental conditions, which is crucial for applications in sectors such as telecommunications, computing, and aerospace.

In summary, the SY10EL15ZI from Microchip Technology is a high-speed differential receiver that offers reliability, speed, and versatility for a wide range of applications. Its integration of advanced technology and compatibility with multiple logic levels makes it an indispensable component for designers and engineers striving to build high-performance digital systems.

You May Also Be Interested in

Analog Devices Inc.
IC CLK BUFFER 1:2 14GHZ 16CSMT
Need more? Email Us
ECAD model for HMC724LC3
NXP / Nexperia
IC CLK BUFFER 1:18 250MHZ 32LQFP / Clock Fanout Buffer (Distribution) IC 1:18 250 MHz 32-LQFP
Need more? Email Us
ECAD model for PCK942PBD,128
NXP / Nexperia
IC CLK BUFFER 2:5 1GHZ 20SO / Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 1 GHz 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
ECAD model for PCKEL14D,118
Renesas Electronics America
IC CLK BUFFER 1:3 200MHZ 10DFN
Lowest to $244.2106
ECAD model for 5PB1213NTGK
Texas Instruments
1-LINE TO 10-LINE CLOCK DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
ECAD model for CDC2351DWRG4
Renesas Electronics America
IC CLK BUFFER 1:10 200MHZ 20QFN
Need more? Email Us
ECAD model for 74FCT3807SNDGI
Microchip Technology
1.5GHz Precision, LVPECL 1:5 Fanout with 2:1 MUX and Fail Safe Input with Internal Termination | IC CLK BUFFER 2:5 2GHZ 32MLF
Need more? Email Us
ECAD model for SY89846UMG
Texas Instruments
Need more? Email Us
ECAD model for DS0026CJ
Renesas Electronics America
IC CLK MULTPLX 2:1 250MHZ 8TSSOP / Clock Multiplexer IC 2:1 250 MHz 8-TSSOP (0.173", 4.40mm Width)
Lowest to $8.3359
ECAD model for 83052AGILF

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention