Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-109
High Level Output Current 3.6 mA
Lead Free Yes
Low Level Output Current 3.6 mA
Maximum Operating Temperature 85 °C
Max Supply Voltage 15.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Number of Bits 4
Number of Pins 16
Propagation Delay 90 ns
Response Time 45 ns
RoHS Compliant
Win Source Part Number 994009-HEF4585BTDT
Categories Linear - Comparators
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HEF4585BTDT CAD Model

Description

Product Overview: NXP HEF4585BTDT

The NXP HEF4585BTDT is a high-performance, 4-bit magnitude comparator integrated circuit designed for a wide array of digital applications. This versatile component is an essential building block for systems requiring comparison of binary values, providing a reliable solution for designers looking to implement logic-based operations within their electronic projects.

Key Features

  • 4-bit Binary Comparison: Capable of comparing two 4-bit binary numbers and determining the relational status of these numbers (equal, greater than, or less than).
  • Logic Family: Belongs to the HEF4000 family, known for its robust CMOS technology, ensuring low power consumption and high noise immunity.
  • Operating Voltage: Functions within a wide voltage range of 3V to 15V, making it suitable for various logic level requirements and power supplies.
  • Output Capability: Features three outputs that indicate the result of the comparison: A>B, A<B, and A=B, providing straightforward interfacing with other logic components.
  • Expandable: Can be cascaded with additional comparators for applications requiring comparison of numbers greater than 4 bits.
  • Package: Supplied in a surface-mount SOIC package, which is ideal for space-constrained applications and modern PCB design techniques.

Applications

The HEF4585BTDT is ideal for applications that require digital comparison, including:

  • Data processing systems
  • Microprocessor-based systems
  • Instrumentation and control systems
  • Decision-making circuits

Reliability and Quality

NXP Semiconductors is renowned for its commitment to quality and reliability. The HEF4585BTDT is manufactured to meet the industry's highest standards, ensuring consistent performance and durability for long-term usage. With NXP's expertise in semiconductor design, users can expect a product that delivers both precision and efficiency in their digital comparison tasks.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
ECAD model for MXL1016CSB
ON Semiconductor
IC COMPARATOR DUAL DIFF 14-SOIC
Lowest to $7.1057
ECAD model for NE521DG
Texas Instruments
IC COMPARATOR LP DUAL TO99-8
Need more? Email Us
ECAD model for LM293H/NOPB
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
ECAD model for HA1631S02CMEL-E
Linear Technology
IC COMP R-R I/O SGL 3/5V 8-SOIC
Lowest to $9.5268
ECAD model for LT1719CS8#TRPBF
Texas Instruments
Comparator Single R-R I/P ±3.25V/6.5V 5-Pin SC-70 T/R / IC COMPARATOR NANO-POWER SC70-5
Lowest to $0.5790
ECAD model for TLV3691IDCKR
ON Semiconductor
Need more? Email Us
ECAD model for NCS2202SNT1G
Maxim Integrated
IC COMPARATOR SNGL SOT23-6
Need more? Email Us
ECAD model for MAX9051AEUT+T
ON Semiconductor
IC COMPARATOR LV LP COMPL 6-DFN
Lowest to $0.1282
ECAD model for NCS2200SQLT1G

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention