Products specifications Report Issue?

Manufacturer HARTING
Series DIN 41612
Packaging Bulk
Connector Type Receptacle, Female Sockets
Number of Positions 160 (96 + 64 Ground)
Number of Positions Loaded All
Pitch 0.100" (2.54mm)
Number of Rows 5
Level, Class 2
Mounting Type Through Hole
Termination Press-Fit
Features Switching Contacts
Temperature Range - Operating -40°C ~ 105°C
Material Flammability Rating UL94 V-0
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1479922-02031602201
Ultra Librarian 3D Model Ultra Librarian 02031602201 CAD Model

You May Also Be Interested in

Amphenol
CONN RECPT
Need more? Email Us
ECAD model for 91290-103LF
Hirose Electric Co Ltd
CONTACT PIN POWER 14-16AWG GOLD
Need more? Email Us
ECAD model for QR/P1-PC1B-121(12)
HARTING
HAR-BUS HM CODING F RAL5011 PCEE
Need more? Email Us
ECAD model for 17790000021
TE Connectivity
CONN RCPT HSG 12POS BLK PNL MNT
Need more? Email Us
ECAD model for 205043-1
TE Connectivity
CONN GUIDE SOCKET CORNER
Need more? Email Us
ECAD model for 201047-2
TE Connectivity
CONN SHIELD 75POS 2PC SHORT
Need more? Email Us
ECAD model for 202713-1
EDAC Inc.
COVER METAL RACK & PANEL 120POS
Need more? Email Us
ECAD model for 516-230-512
TE Connectivity
ATCA GUIDE MODULE VERT SHORT
Need more? Email Us
ECAD model for 3-1469387-7
TE Connectivity
CONN 41POS BLACK PNL MNT
Need more? Email Us
ECAD model for 202135-2

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention