Products specifications Report Issue?

Win Source Part Number 2001503-17011102201
Win Source Part Number Cross
Manufacturer HARTING
Category Connectors, Interconnects Backplane Connectors Hard Metric, Standard
Series har-bus® HM
Package Tube
Product Status Active
Connector Type Header, Male Pins
Number of Positions 110
Number of Positions Loaded All
Pitch 0.079" (2.00mm)
Ultra Librarian 3D Model Ultra Librarian 17011102201 CAD Model

Description

The 17011102201 is a 110-position male header connector from HARTING's har-bus® HM series. It is a hard metric connector with a 2.0 mm pitch, making it ideal for a wide range of industrial and automotive applications.

The har-bus® HM series is known for its reliability and durability, and the 17011102201 is no exception. It has a robust housing made of high-quality materials, and its pins are gold-plated to ensure excellent signal integrity. The connector is also IP67 rated, meaning it is dustproof and waterproof.

The 17011102201 is a versatile connector that can be used in a variety of applications, including:

Industrial automation Robotics Automotive Medical Transportation Aerospace and defense Here are some of the key features and benefits of the 17011102201:

110-position male header connector Hard metric connector with a 2.0 mm pitch Reliable and durable construction Gold-plated pins for excellent signal integrity IP67 rated dustproof and waterproof housing Versatile connector for a wide range of applications In addition to the above features, the 17011102201 is also RoHS compliant and REACH certified. This means that it does not contain any hazardous substances and is safe for use in a variety of environments.

Here are some specific examples of applications where the 17011102201 can be used:

In industrial automation, the 17011102201 can be used to connect sensors, actuators, and other devices to controllers and PLCs. In robotics, the 17011102201 can be used to connect the robot's end effector to its body, or to connect the robot to other devices, such as cameras and grippers. In automotive applications, the 17011102201 can be used to connect various electronic components, such as engine sensors, airbags, and infotainment systems. In medical applications, the 1701102201 can be used to connect medical devices, such as patient monitors and ventilators. In transportation applications, the 17011102201 can be used to connect various electronic components in trains, buses, and aircraft. In aerospace and defense applications, the 17011102201 can be used to connect electronic components in satellites, missiles, and other military equipment. Overall, the 17011102201 HARTING is a high-quality, reliable, and versatile connector that is ideal for a wide range of industrial and automotive applications.

You May Also Be Interested in

TE Connectivity
CONN PIN HOOD INT 160CF POS
Need more? Email Us
ECAD model for 203743-4
EDAC Inc.
CONN HSG RACK & PANEL 120P GRN
Need more? Email Us
ECAD model for 516-120-000-202
TE Connectivity
CONN 14POS BLACK PNL MNT
Lowest to $15.4548
ECAD model for 201298-1
TE Connectivity
CONN FIXED JACKSCREW FMLE W/HDWR
Lowest to $18.5629
ECAD model for 200875-7
HARTING
HAR-BUS HM CODING F RAL5011 PCEE
Need more? Email Us
ECAD model for 17790000021
HARTING
HAR-BUS HM GUIDE PIN
Need more? Email Us
ECAD model for 17790000080
EDAC Inc.
CONN HSG RACK & PANEL 56POS GRN
Need more? Email Us
ECAD model for 516-056-000-101
Hirose Electric Co Ltd
CONTACT PIN POWER 14-16AWG GOLD
Need more? Email Us
ECAD model for QR/P1-PC1B-121(12)
TE Connectivity
CONN JACKSCREW LONG-LONG FEMALE
Need more? Email Us
ECAD model for 207235-1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.0400 $56.1600
10+ $11.5201 $115.2010
16+ $11.1600 $178.5600
21+ $10.8000 $226.8000
27+ $10.4401 $281.8827
36+ $9.3601 $336.9636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 500 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention