EN
  • EN
  • DE

JX2N6901

Part No JX2N6901
Manufacturer Harris Corporation
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1017439-JX2N6901
Categories OEM Parts(J-L)
Manufacturer Harris Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian JX2N6901 CAD Model

Description

The JX2N6901 is a NPN bipolar junction transistor (BJT) manufactured by Harris Corporation (now part of Renesas). It's designed for general-purpose switching and amplification applications, offering high current and voltage capabilities.

Applications:

  • Switching Circuits: Used as a switching element in various electronic circuits.
  • Amplifier Circuits: Employed in amplifier circuits for signal amplification.
  • Power Supplies: Utilized in power supply circuits for voltage regulation and control.
  • Motor Control: Used in motor control circuits for driving and controlling motors.
  • Relay Drivers: Used as drivers for relays and solenoids.

Features:

  • High Current Capability: Can handle high collector current for driving various loads.
  • High Voltage Capability: Can withstand high collector-emitter voltage.
  • Low Saturation Voltage: Offers low saturation voltage for efficient switching operation.
  • Fast Switching Speed: Provides fast switching speed for high-frequency applications.
  • High Gain: Offers high current gain for efficient amplification.

Benefits:

  • Versatile: Suitable for a wide range of applications due to its general-purpose design.
  • Efficient: Provides efficient switching and amplification operation.
  • Reliable: Robust design and manufacturing ensure high reliability and stability.
  • Cost-Effective: Offers a cost-effective solution for various electronic circuits.
  • Easy to Use: Simple to use and integrate into electronic circuits.

Additional Details:

The JX2N6901 typically has a collector current rating of around 3 Amperes and a collector-emitter voltage rating of around 40 Volts. The DC current gain (hFE) is typically in the range of 30 to 100. It is typically packaged in a TO-92 or similar through-hole package. Specific details on the DC characteristics, switching times, and thermal resistance can be found in the Renesas (formerly Harris) datasheet for the JX2N6901. This BJT is commonly used in applications where a moderate amount of current needs to be switched or amplified.

You May Also Be Interested in

Leshan Radio
Lowest to $0.0215
KEC
Lowest to $0.0658
Leshan Radio
Lowest to $0.0382
Lowpower
Lowest to $0.0405
ON Semiconductor
Lowest to $0.1379
Lumileds
Lowest to $2.6115
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess