EN
  • EN
  • DE

CD54HC4049F

Part No CD54HC4049F
Manufacturer Harris Corporation
Catalog Logic - Gates and Inverters
Description IC BUFF INVERT 6V 16CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Harris Corporation
Series 54HC
Package Bulk
Product Status Active
Mounting Type Through Hole
Supplier Device Package 16-CDIP
Package / Case 16-CDIP (0.300", 7.62mm)
Base Product Number 54HC4049
Standard Package 13 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 866128-CD54HC4049F
Ultra Librarian 3D Model Ultra Librarian CD54HC4049F CAD Model

Description

The CD54HC4049F is a high-speed CMOS inverting hex buffer/converter fabricated with silicon gate CMOS technology. It achieves speeds comparable to similar LSTTL devices while retaining the low power consumption of CMOS. This device contains six independent inverters. Due to the diode protection on all inputs, this device allows the use of voltages higher than VCC.

Applications

  • Logic Level Conversion
  • TTL to CMOS or CMOS to CMOS Logic
  • High Sink Current Driver Applications
  • Relay Driving
  • LED Driving

Features

  • High Speed Operation: tpd = 9 ns (typ) at VCC = 5V
  • Low Power Dissipation: ICC = 1 μA (max) at TA = 25°C
  • High Noise Immunity: VNIH = VNIL = 30% VCC
  • Output Drive Capability: 10 LSTTL Loads
  • Wide Operating Voltage Range: VCC = 2V to 6V
  • Input Voltage Tolerant up to 7V
  • Low Input Current: 1 μA (max)

Benefits

  • Improved system performance due to higher speed.
  • Reduced power consumption leading to longer battery life in portable applications.
  • Increased noise immunity ensures reliable operation in noisy environments.
  • Can drive a large number of standard logic devices.
  • Versatile operation across a wide range of supply voltages.
  • Protection against voltage spikes ensures device reliability.
  • Minimal impact on system power budget.

Additional Details

The CD54HC4049F operates over the full military temperature range of -55°C to +125°C. It is available in a flatpack package. The device is pin-compatible with the CD4049UB and offers significant performance improvements. The inputs are diode-clamped to both VCC and ground, preventing damage from electrostatic discharge (ESD). It offers greater noise margin than standard TTL logic families. It's designed for applications where high speed and low power consumption are crucial.

You May Also Be Interested in

Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess