EN
  • EN
  • DE

LM2576D-ADJRG

Part No LM2576D-ADJRG
Manufacturer HANSCHIP Semiconductor Co., Ltd.
Catalog DC DC Converters
Description Buck Switching Regulator IC Adjustable 1.23V~37V 1 Output 3A SOP-8L
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package SOP-8L
Operating Temperature -40℃~+125℃@(Tj)
Function Step-down type
Frequency - Switching 52kHz
Number of Outputs 1
Features Cycle-by-cycle current limiting;Overcurrent Protection
Topology Buck
Output Type Adjustable
Operating Voltage 8V~40V
Switch Tube (Built-In/External) Built-in
Output Voltage 1.23V~37V
Output Current 3A
Quiescent Current 5mA
Ultra Librarian 3D Model Ultra Librarian LM2576D-ADJRG CAD Model

Description

Features

  • 8.2V Zener voltage
  • Economical design
  • Compact and lightweight

Benefits

  • Cost savings in large-scale applications
  • Efficient space utilization
  • Simplicity in circuit design

Applications

  • Commercial electronics
  • Educational electronics kits
  • DIY electronics projects

The 02DZ8.2-Y is a cost-effective Zener diode suitable for basic and educational electronic projects, providing reliable regulation at an economical price point.

You May Also Be Interested in

Polytronics Technology Corp
DC DC CONVERTER +/-15V 1.8W
Need more? Email Us
Polytronics Technology Corp
DC DC CONVERTER 15V 60W
Need more? Email Us
Polytronics Technology Corp
DC DC CONVERTER +/-15V 1.8W
Need more? Email Us
Polytronics Technology Corp
DC DC CONVERTER +/-15V 990MW
Need more? Email Us
Polytronics Technology Corp
DC DC CONVERTER 12V 60W
Need more? Email Us
Polytronics Technology Corp
DC DC CONVERTER 12V 1.8W
Need more? Email Us
Polytronics Technology Corp
DC DC CONVERTER 3.3V 40W
Need more? Email Us
Polytronics Technology Corp
DC DC CONVERTER 9V 3W
Need more? Email Us
Polytronics Technology Corp
DC DC CONVERTER 9V 1.8W
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4106 $51.3250
300+ $0.3369 $101.0700
460+ $0.3264 $150.1440
635+ $0.3158 $200.5330
820+ $0.3053 $250.3460
1,100+ $0.2737 $301.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,125 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess