EN
  • EN
  • DE

PJ1084H

Part No PJ1084H
Manufacturer Hammond Manufacturing
Catalog Boxes
Description BOX FIBERGLASS GRY 11.77"LX9.9"W / Gray Fiberglass Polyester Wall Mount Junction Box
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Hammond Manufacturing
Series PJ
Container Type Box
Dimension 11.770" L x 9.900" W (298.96mm x 251.46mm)
Height 4.470" (113.54mm)
Area (L x W) 117" (755cm)
Design Hinged Door, Lid
Material Fiberglass/Polyester
Color Gray
Features PCB Supports
Ratings IP66, NEMA 1,2,3,4,4X,12,13, UL-508
Weight 6 lbs (2.7kg)
Win Source Part Number 777780-PJ1084H
Popularity Medium
Supply and Demand Status Limited
Family Name PJ1084H
ECCN EAR99
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian PJ1084H CAD Model

Description

The Hammond Manufacturing 777780-PJ1084H is a gray-colored product from the PJ series.

  • PCB Supports: Yes
  • Ratings: IP66, NEMA 1,2,3,4,4X,12,13, UL-508
  • Material: fiberglass/polyester
  • Door/Lid Design: hinged door and lid
  • Shipped From: Digi-Key
  • Weight: 6 lbs (2.7kg)
  • Container Type: box
  • Area: 117 inches (755cm)
  • Dimension: 11.770 inches L x 9.900 inches W (298.96mm x 251.46mm)
  • Family Name: PJ1084H
  • Category: boxes, enclosures, and racks
  • ECCN: EAR99
  • Estimated EOL Date: 2029
  • Supply and Demand Status: limited

You May Also Be Interested in

Hammond Manufacturing
BOX STEEL GRAY 48"L X 8"W
Need more? Email Us
Bud Industries
BOX ABS BLACK 2.08" X 1.28" 10PC
Need more? Email Us
Bud Industries
CABINET ALUM GRAY 8"L X 6.13"W
Need more? Email Us
Bud Industries
BOX ABS GRAY 7.86"L X 5.9"W
Lowest to $23.4883
Hammond Manufacturing
BOX ALUM NATURAL 6.81"LX4.25"W
Need more? Email Us
Bud Industries
BOX ALUM BLACK/SLV 9.32"LX3.78"W
Lowest to $74.4931
Pomona Electronics
BOX ALUM BLUE 2.25"L X 1.38"W / Prisma Plus - G P System -front plate
Need more? Email Us
Hoffman Enclosures, Inc.
BOX PLASTIC GRAY 14.02"LX12.01"W
Need more? Email Us
Hoffman Enclosures, Inc.
JUNCTION BOX FIBERGLASS14"LX10"W
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess