Products specifications Report Issue?

Category Resistors>Chip Resistor - Surface Mount
Mfr Riedon
Series S
Package Tape & Reel (TR)
Resistance 124 Ohms
Tolerance ±1%
Power (Watts) 2W
Composition Wirewound
Features Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety
Temperature Coefficient ±20ppm/°C
Temperature Range - Operating -55°C ~ 275°C
Package / Case 4525 J-Lead
Dimension 0.449" L x 0.252" W (11.40mm x 6.40mm)
Height - Seated (Max) 0.197" (5.00mm)
Number of Terminations 2
Other Names S-4-124FTR,S-4-124FTR
Standard Package 250
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8533.21.0080
Win Source Part Number 1237191-S4-124RF1
Ultra Librarian 3D Model Ultra Librarian S4-124RF1 CAD Model

Description

The Riedon S series resistor is a wirewound composition resistor that is current sense, flame proof, moisture resistant, pulse withstanding, and safe to use.

  • Tolerance: ±1%
  • Power Rating: 2W
  • Package: 4525 J-lead
  • Terminations: 2
  • Temperature Range: -55°C to 275°C
  • Resistance: 124 Ohms
  • Dimensions: 0.449" L x 0.252" W (11.40mm x 6.40mm)
  • Height - Seated (Max): 0.197" (5.00mm)
  • Standard Package: 250
  • Made in: Germany
  • REACH: Affected
  • HTSUS: 8533.21.0080
  • Series: S series
  • Composition: Wirewound
  • Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safe
  • Manufacturer: Riedon

You May Also Be Interested in

Yageo
RES SMD 120 OHM 1% 1/16W 0402
Lowest to $0.0237
ECAD model for RC0402FR-07120RL
Panasonic
RES SMD 300K OHM 5% 1/10W 0603 / 300 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Need more? Email Us
ECAD model for ERJ-3GEYJ304V
Yageo
RES SMD 4.3M OHM 5% 1/20W 0201
Need more? Email Us
ECAD model for RC0201JR-074M3L
Yageo
RES SMD 3.32K OHM 1% 1/20W 0201
Need more? Email Us
ECAD model for RC0201FR-073K32L
Yageo
RES 0.002 OHM 1% 5W 2512
Lowest to $0.5939
ECAD model for PU2512FKMP50R002L
Yageo
RES 910 OHM 5% 1/2W 1210 / 910 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Moisture Resistant Thick Film
Need more? Email Us
ECAD model for RC1210JR-07910RL
Venkel
Thin Film CR; 0805; 1/10W; ±100PPM; 1.11M; ±0.25%
Need more? Email Us
ECAD model for TFCR0805-10W-K-1114CT-1K
Yageo
RES SMD 1.24M OHM 1% 1/20W 0201
Need more? Email Us
ECAD model for RC0201FR-071M24L
Yageo
RES SMD 36K OHM 5% 1/20W 0201
Lowest to $0.0022
ECAD model for RC0201JR-0736KL

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention