EN
  • EN
  • DE

LM4926TLX/NOPB

Part No LM4926TLX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR AM 14DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Class AB
Output Type 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load 80mW x 2 @ 16 Ohm
Supply Voltage - Operating 1.6 V to 4.2 V
Features Depop, Differential Inputs, Shutdown, Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-DSBGA
Dimension 14-WFBGA, DSBGA
Win Source Part Number 1054688-LM4926TLX/NOPB
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM4926TLX/NOPB CAD Model

Description

Product Overview: LM4926TLX/NOPB

The LM4926TLX/NOPB is a high-performance audio power amplifier from Texas Instruments, designed to provide mobile phones and other portable devices with an exceptional audio amplification solution. This compact, yet powerful, amplifier is part of TI's Boomer® series, which is renowned for delivering high-quality sound in a small form factor, making it an ideal choice for space-constrained applications.

Key Features

  • Output Power: The LM4926TLX/NOPB can deliver 2.2W of continuous average power to a 4Ω load with 1% THD+N when powered by a 5V power supply, ensuring robust sound output for its size.
  • Efficiency: It boasts a high efficiency of 85%, which is crucial for battery-powered devices as it helps to minimize power consumption and extend battery life.
  • Shutdown Mode: The inclusion of a shutdown mode allows the device to draw virtually no current when not in use, further conserving energy and preserving battery life.
  • Surface-Mount Package: The LM4926TLX/NOPB comes in a micro SMD package, which is perfect for applications where space is at a premium.
  • Thermal Protection: The device features built-in thermal protection, ensuring that it operates within safe temperature ranges and preventing damage from overheating.

Applications

The LM4926TLX/NOPB is versatile and can be used in a variety of portable audio applications. Its typical applications include:

  • Mobile Phones
  • PDAs
  • Portable Media Players
  • Laptop Computers
  • Portable Gaming Devices

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM4926TLX/NOPB is no exception. It is designed to meet the rigorous demands of the consumer electronics market. The "NOPB" designation indicates that the product is lead-free (No Lead (Pb)), which not only complies with international environmental regulations but also ensures a reduced environmental impact.

Overall, the LM4926TLX/NOPB from Texas Instruments represents a blend of performance, efficiency, and compactness, making it an excellent audio amplification solution for designers looking to enhance the user experience with high-quality sound in portable devices.

You May Also Be Interested in

Texas Instruments
20W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 20W D 56TSSOP
Lowest to $7.9063
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $0.3361
Rohm Semiconductor
IC AMP AUDIO PWR 17W STER 48VQFN
Lowest to $2.0178
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $1.9589
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $3.5775
Diodes Incorporated
DUAL AUDIO POWER AMPLIFIER | IC AUDIO AMP DUAL 12HDIP
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Lowest to $0.4377
Rohm Semiconductor
IC AMP AUDIO PWR 10W D 44TSSOP
Lowest to $3.9637
Rohm Semiconductor
IC SPEAKER AMP CLASS D 32VQFN
Lowest to $0.6878

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5669 $52.5352
19+ $5.3883 $102.3777
29+ $5.2199 $151.3771
40+ $5.0515 $202.0600
52+ $4.8831 $253.9212
69+ $4.3780 $302.0820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess