EN
  • EN
  • DE

1581H4

Part No 1581H4
Manufacturer Hammond Manufacturing
Catalog Power Distribution, Surge Protectors
Description OUTLET STRIP IEC INTERNATIONAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Outlet Strip, Power Strip
Mounting Type Bench, Wall
Current - Max 10A
Region Utilized International
Overload Protection Circuit Breaker(s)
Connector - AC Input IEC 320-C14
AC Outlets 4
Connector - AC Output IEC 320-C13
Voltage - Input 230V
Housing Material Aluminum and Steel
Cord Length Without Cord
Approval Agency CE, CSA, cULus, TUV-GS
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1606856-1581H4
Ultra Librarian 3D Model Ultra Librarian 1581H4 CAD Model

Description

N

You May Also Be Interested in

Schurter Inc.
POWER STRIP 5 OUTLET/1 INLET
Need more? Email Us
Hammond Manufacturing
POWR STRP 19\
Need more? Email Us
Tripp Lite
PDU SWITCHED 120V 15A 16 OUTLET
Need more? Email Us
Hammond Manufacturing
RACK MOUNT OUTLET STRIP 10A 8 PO
Need more? Email Us
Tripp Lite
SURGE PROTECT 12 OUTLET COAX 8FT
Need more? Email Us
Hammond Manufacturing
POWER STRIP 19\
Need more? Email Us
Tripp Lite
POWER STRIP 72\
Need more? Email Us
Hammond Manufacturing
POWER STRIP 19\
Need more? Email Us
Tripp Lite
POWER STRIP 8OUT RACK AMMETER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess