EN
  • EN
  • DE

1580H10A1

Part No 1580H10A1
Manufacturer Hammond Manufacturing
Catalog Power Distribution, Surge Protectors
Description POWER STRIP 10.5\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Outlet Strip, Power Strip
Mounting Type Bench, Wall
Current - Max 15A
Region Utilized North America
Overload Protection Circuit Breaker(s)
Connector - AC Input NEMA 5-15P
AC Outlets 10
Connector - AC Output NEMA 5-15R
Voltage - Input 120V
Housing Material Aluminum and Steel
Cord Length 6' (1.83m)
Approval Agency CSA, UL
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1539957-1580H10A1
Ultra Librarian 3D Model Ultra Librarian 1580H10A1 CAD Model

Description

N

You May Also Be Interested in

Hammond Manufacturing
POWER STRIP 19\
Need more? Email Us
Tripp Lite
PDU METERED 208V 240V 30A 6 C19
Need more? Email Us
Hammond Manufacturing
POWER STRP 11.75\
Need more? Email Us
Tripp Lite
POWER STRIP 6OUT 6'CORD
Need more? Email Us
Tripp Lite
POWER STRIP 8OUT RACK AMMETER
Need more? Email Us
Tripp Lite
SURGE SUP 15A 6OUT 4'CORD W/RJ11
Need more? Email Us
Hammond Manufacturing
POWER STRIP 19\
Need more? Email Us
Tripp Lite
SURGE SUPPRESSR 15A 7OUT 12'CORD
Need more? Email Us
Tripp Lite
POWER STRIP 72\
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess