EN
  • EN
  • DE

1550WHBK

Part No 1550WHBK
Manufacturer Hammond Manufacturing
Catalog Boxes
Description BOX ALUM BLACK 8.74"L X 5.75"W / Black Die Cast Aluminum Wall Mount Watertight Enclosure
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Hammond Manufacturing
Series 1550W
Container Type Box
Dimension 8.740" L x 5.748" W (222.00mm x 146.00mm)
Height 4.138" (105.11mm)
Area (L x W) 50.2" (324cm)
Design Cover Included
Material Metal, Aluminum
Color Black
Thickness 0.079" (2.01mm)
Features Watertight
Ratings IP66
Win Source Part Number 776047-1550WHBK
Popularity Medium
Supply and Demand Status Limited
Family Name 1550H
Introduction Date September 14, 2009
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 1550WHBK CAD Model

Description

The Hammond Manufacturing 1550WHBK is a watertight enclosure from the 1550W series.

  • Material: Metal Aluminum
  • Color: Black
  • Thickness: 0.079" (2.01mm)
  • Height: 4.138" (105.11mm)
  • Rating: IP66
  • Cover: Included
  • Family Name: 1550H
  • Estimated EOL Date: 2027

You May Also Be Interested in

Hammond Manufacturing
BOX STEEL GRAY 30"L X 20"W
Lowest to $0.2968
Molex, LLC
BOX NYLON BLACK
Need more? Email Us
Hoffman Enclosures, Inc.
JUNCTION BOX FIBERGLASS14"LX10"W
Need more? Email Us
Hoffman Enclosures, Inc.
BOX PLASTIC GRAY 14.02"LX12.01"W
Need more? Email Us
Bud Industries
BOX ABS BLACK 7.44"L X 5.28"W
Need more? Email Us
Hammond Manufacturing
BOX FIBERGLASS GRY 11.77"LX9.9"W
Need more? Email Us
Bud Industries
CABINET ALUM GRAY 8"L X 6.13"W
Need more? Email Us
Hoffman Enclosures, Inc.
BOX PLASTIC GRAY 4.72"L X 3.15"W
Need more? Email Us
Hammond Manufacturing
BOX ABS BLACK 5.12"L X 2.68"W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess