EN
  • EN
  • DE

1455LPLTBU

Part No 1455LPLTBU
Manufacturer Hammond Manufacturing
Catalog Box Components
Description BEZEL SOLID PLASTIC BLUE 2/PACK / Translucent Blue Plastic Solid Bezel For 1455L Enclosures
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Hammond Manufacturing
Series 1455
Type Bezel
For Use With/Related Products 1455L Series
Dimension 4.178" L x 1.324" W x 0.354" H (106.12mm x 33.63mm x 8.99mm)
Color Translucent - Blue
Material Plastic, Polycarbonate
Win Source Part Number 777827-1455LPLTBU
Popularity Medium
Supply and Demand Status Limited
ECCN EAR99
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian 1455LPLTBU CAD Model

Description

The Hammond Manufacturing 1455LPLTBU is a bezel manufactured by Hammond Manufacturing.

  • Series Compatibility: 1455L
  • Material: Plastic, Polycarbonate
  • Color: Translucent-Blue
  • Dimensions: 4.178" L x 1.324" W x 0.354" H (106.12mm x 33.63mm x 8.99mm)
  • ECCN: EAR99
  • Estimated EOL Date: 2029
  • Popularity: Medium
  • Supply/Demand: Limited

You May Also Be Interested in

Phoenix Contact
ELECTRONIC HOUSING
Need more? Email Us
Hammond Manufacturing
PANEL STEEL 14.2X10.2" WHT / Inner Panel, Mild Steel, White, Galvanized, 10.2 In Length, 14.2 In Width
Lowest to $32.5308
Bud Industries
PANEL ALUM 4.06X2.09X0.06" / Metal, Aluminum Panel, Inner 4.060" L x 2.090" W x 0.062" H (103.12mm x 53.09mm x 1.57mm) Natural
Need more? Email Us
Hammond Manufacturing
PANEL STEEL 58.2X34.2" WHT / Metal, Steel Panel, Inner 58.200" L x 34.200" W (1478.28mm x 868.68mm) White
Need more? Email Us
Hammond Manufacturing
PANEL STEEL 28.2X10.2" WHT / Inner Panel, Mild Steel, White, Galvanized, 10.2 In Length, 28.2 In Depth
Need more? Email Us
Phoenix Contact
TERM HOUSING
Need more? Email Us
Phoenix Contact
HOUSING PLASTIC 3.9"L X 0.69"W
Lowest to $99.0470
Weidmuller
END PLATE 27.2MM WIDE ORANGE
Need more? Email Us
Phoenix Contact
COVER CAPS UNOCCUPIED TERM PNTS
Lowest to $0.9720

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5626 $62.8130
12+ $10.3078 $123.6936
18+ $9.9857 $179.7426
24+ $9.6636 $231.9264
31+ $9.3416 $289.5896
42+ $8.3751 $351.7542
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess