EN
  • EN
  • DE

1182N117

Part No 1182N117
Manufacturer Hammond Manufacturing
Catalog Power Transformers
Description PWR XFMR TORO 500VA CHAS MT /
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers>Power Transformers
Mfr Hammond Manufacturing
Series 1182
Package Box
Type Toroidal
Voltage - Primary 117V
Voltage - Secondary (Full Load) Parallel 117V, Series 234V
Current - Output (Max) Parallel 4.28A, Series 2.14A
Primary Winding(s) Dual
Secondary Winding(s) Dual
Center Tap No
Power - Max 500VA
Mounting Type Chassis Mount
Termination Style Wire Leads
Dimension 139.70mm Dia
Height - Seated (Max) 57.15mm
Voltage - Isolation 4000Vrms
Weight 9 lbs (4.1 kg)
Base Product Number 1182
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.4065
Other Names HM2464,1182N117-ND
Standard Package 1
Win Source Part Number 1222264-1182N117
Ultra Librarian 3D Model Ultra Librarian 1182N117 CAD Model

Description

The Hammond Manufacturing 1182N117 is a high-quality toroidal power transformer with a maximum power of 500VA.

  • Maximum Power: 500VA
  • Voltage Isolation: 4000Vrms
  • Mounting: Chassis mounting
  • Weight: 9 lbs (4.1 kg)
  • Winding: Dual primary and secondary winding
  • Quality: High-quality transformer that delivers reliable performance and is manufactured to the highest standards

You May Also Be Interested in

Signal Transformer
PWR XFMR LAMINATED 10VA TH
Need more? Email Us
710
Hammond Manufacturing
XFRMR LAMINATED 110VA CHAS MOUNT
Lowest to $11.1400
Signal Transformer
PWR XFMR SEMI-TORO 30VA TH /
Need more? Email Us
Pulse
Need more? Email Us
Pulse
Need more? Email Us
Prolific Technology Inc.
Lowest to $160.1177
Hammond Manufacturing
PWR XFMR LAMINATED 130VA CHAS MT
Need more? Email Us
Signal Transformer
PWR XFMR LAMINATED 2.4VA TH /
Need more? Email Us
Triad Magnetics
PWR XFMR LAMINATED 1.1VA TH
Lowest to $14.5918

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess