EN
  • EN
  • DE
Part No 108G
Manufacturer Hammond Manufacturing
Catalog Audio Transformers
Description AUDIO XFMR 600CT / 250CT TH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Turns Ratio - Primary 1.55:1
Impedance - Primary (Ohms) 600CT
Impedance - Secondary (Ohms) 250CT
DC Resistance (DCR) - Primary 54Ohm
DC Resistance (DCR) - Secondary 27Ohm
Transformer Type Miniature Epoxy Potted
Frequency Range 300Hz ~ 50kHz
Frequency Response ±1.5dB
Voltage - Isolation 100VRMS
Power Level 500mW
Mounting Type Through Hole
Size / Dimension 1.030" L x 0.770" W (26.16mm x 19.56mm)
Height - Seated (Max) 0.770" (19.56mm)
Termination Style PC Pin
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1511013-108G
Ultra Librarian 3D Model Ultra Librarian 108G CAD Model

Description

N

You May Also Be Interested in

Hammond Manufacturing
AUDIO XFMR 10K / 90KCT CHAS MNT
Need more? Email Us
Hammond Manufacturing
AUDIO XFMR 600CT / 150 CHAS MNT
Need more? Email Us
Hammond Manufacturing
XFMR 8KCT / 4, 8, 16 CHAS MNT
Need more? Email Us
Hammond Manufacturing
XFMR 1.9KCT / 4, 8, 16 CHAS MNT
Need more? Email Us
Hammond Manufacturing
AUDIO XFMR 4KCT / 4 CHAS MNT
Need more? Email Us
Triad Magnetics
AUDIO XFMR 500 / 50 TH
Need more? Email Us
Hammond Manufacturing
XFMR 2.5K-10K / 4-32 CHAS MNT
Need more? Email Us
Hammond Manufacturing
AUDIO XFMR 600CT / 600CT TH
Need more? Email Us
Hammond Manufacturing
AUDIO XFMR 10KCT / 1.5KCT TH
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess