EN
  • EN
  • DE
Part No 107L
Manufacturer Hammond Manufacturing
Catalog Audio Transformers
Description AUDIO XFMR 10KCT / 3.2 TH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Turns Ratio - Primary 55.3:1
Impedance - Primary (Ohms) 10kCT
Impedance - Secondary (Ohms) 3.2
DC Resistance (DCR) - Primary 650Ohm
DC Resistance (DCR) - Secondary 360mOhm
Transformer Type Miniature Epoxy Potted
Frequency Range 300Hz ~ 50kHz
Frequency Response ±1.5dB
Voltage - Isolation 100VRMS
Power Level 150mW
Mounting Type Through Hole
Size / Dimension 0.630" L x 0.586" W (16.00mm x 14.88mm)
Height - Seated (Max) 0.630" (16.00mm)
Termination Style PC Pin
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1510559-107L
Ultra Librarian 3D Model Ultra Librarian 107L CAD Model

Description

N

You May Also Be Interested in

Hammond Manufacturing
XFMR 6.6KCT / 4, 8, 16 CHAS MNT
Need more? Email Us
Hammond Manufacturing
AUDIO XFMR 2.5KCT / 600CT TH
Need more? Email Us
Tamura
AUDIO XFMR 1K / 50 TH
Need more? Email Us
Hammond Manufacturing
AUDIO XFMR 10K / 90KCT CHAS MNT
Need more? Email Us
Hammond Manufacturing
XFMR 1.9KCT / 4, 8, 16 CHAS MNT
Need more? Email Us
Hammond Manufacturing
AUDIO XFMR 20K / 1KCT CHAS MNT
Need more? Email Us
Hammond Manufacturing
XFMR 8KCT / 4, 8, 16 CHAS MNT
Need more? Email Us
Hammond Manufacturing
AUDIO XFMR 10K / 8 CHAS MNT
Need more? Email Us
Hammond Manufacturing
XFMR 2.5K 4K / 3.2, 4, 6, 8 CHAS
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess