EN
  • EN
  • DE
Part No 101J
Manufacturer Hammond Manufacturing
Catalog Audio Transformers
Description AUDIO XFMR 2.5KCT / 600CT TH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Impedance - Primary (Ohms) 2.5kCT
Impedance - Secondary (Ohms) 600CT
DC Resistance (DCR) - Primary 150Ohm
DC Resistance (DCR) - Secondary 54Ohm
Transformer Type Miniature Epoxy Potted
Frequency Range 200Hz ~ 100kHz
Frequency Response ±0.5dB
Power Level 100mW
Mounting Type Through Hole
Size / Dimension 0.450" L x 0.450" W (11.43mm x 11.43mm)
Height - Seated (Max) 0.480" (12.19mm)
Termination Style PC Pin
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1510543-101J
Ultra Librarian 3D Model Ultra Librarian 101J CAD Model

Description

N

You May Also Be Interested in

Pulse
TRANSFORMER AUDIO 1:1 SMD
Lowest to $0.9605
Toko America Inc.
Need more? Email Us
Hammond Manufacturing
TRANSF AUDIO 10K/40K 10K/40K IMP / 40k, 10k/10k Impedance Primary Ohms 40k, 10k/10k Impedance Secondary Ohms Audio Transformer 20Hz ~ 20kHz Chassis Mount
Lowest to $28.2490
Tamura
TRANSFORMER 500:50 3.0MADC
Need more? Email Us
Hammond Manufacturing
AUDIO TRANSFORMER
Need more? Email Us
Hammond Manufacturing
TRANSFORMER AUDIO MATCHING 100W
Need more? Email Us
Hammond Manufacturing
TRANSFR AUDIO 150/600 5K/20K IMP
Lowest to $4.8230
Triad Magnetics
AUDIO XFMR 10KCT/2KCT THRU HOLE
Need more? Email Us
Hammond Manufacturing
AUDIOPHILE TUBE OUTPUT TRANSFRMR / 4.3kCT Impedance Primary Ohms 4, 8, 16 Impedance Secondary Ohms Audio Transformer 30Hz ~ 30kHz Chassis Mount
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess