EN
  • EN
  • DE

106EE

Part No 106EE
Manufacturer Hammond Manufacturing
Catalog Audio Transformers
Description AUDIO XFMR 600CT / 600CT TH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Impedance - Primary (Ohms) 600CT
Impedance - Secondary (Ohms) 600CT
DC Resistance (DCR) - Primary 65Ohm
DC Resistance (DCR) - Secondary 83Ohm
Transformer Type Miniature Epoxy Potted
Frequency Range 150Hz
Frequency Response -1dB
Voltage - Isolation 200V
Insertion Loss 1dB
Power Level 500mW
Mounting Type Through Hole
Size / Dimension 1.080" L x 0.880" W (27.43mm x 22.35mm)
Height - Seated (Max) 0.950" (24.13mm)
Termination Style PC Pin
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1544970-106EE
Ultra Librarian 3D Model Ultra Librarian 106EE CAD Model

Description

N

You May Also Be Interested in

Hammond Manufacturing
XFMR 6.6KCT / 4, 8, 16 CHAS MNT
Need more? Email Us
Hammond Manufacturing
AUDIO XFMR 600 / 4, 8 CHAS MNT
Need more? Email Us
Hammond Manufacturing
AUDIO XFMR 10K / 90KCT CHAS MNT
Need more? Email Us
Hammond Manufacturing
AUDIO XFMR 10K / 90KCT CHAS MNT
Need more? Email Us
Hammond Manufacturing
XFMR 1.2K-25K / 1.5-15 CHAS MNT
Need more? Email Us
Hammond Manufacturing
XFMR 7.371KCT / 4, 8, 16 CHAS MT
Need more? Email Us
Hammond Manufacturing
AUDIO XFMR 48CT / 3.2 CHAS MNT
Need more? Email Us
Hammond Manufacturing
AUDIO XFMR 600 / 600 CHAS MNT
Need more? Email Us
Hammond Manufacturing
AUDIO XFMR 600CT / 250CT TH
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess