EN
  • EN
  • DE
Part No 104R
Manufacturer Hammond Manufacturing
Catalog Audio Transformers
Description AUDIO XFMR 500CT / 8 TH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Impedance - Primary (Ohms) 500CT
Impedance - Secondary (Ohms) 8
DC Resistance (DCR) - Primary 27Ohm
DC Resistance (DCR) - Secondary 900mOhm
Transformer Type Miniature Epoxy Potted
Frequency Range 200Hz
Frequency Response -1dB
Voltage - Isolation 200V
Insertion Loss 1dB
Power Level 500mW
Mounting Type Through Hole
Size / Dimension 0.860" L x 0.710" W (21.84mm x 18.03mm)
Height - Seated (Max) 0.750" (19.05mm)
Termination Style PC Pin
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1510549-104R
Ultra Librarian 3D Model Ultra Librarian 104R CAD Model

Description

N

You May Also Be Interested in

Tamura
AUDIO XFMR 1K / 50 TH
Need more? Email Us
Hammond Manufacturing
AUDIO XFMR 4KCT / 4 CHAS MNT
Need more? Email Us
Hammond Manufacturing
AUDIO XFMR 600CT / 250CT TH
Need more? Email Us
Hammond Manufacturing
XFMR 5KCT / 4, 8, 16 CHAS MNT
Need more? Email Us
Hammond Manufacturing
AUDIO XFMR 3.2 / 70V CHAS MNT
Need more? Email Us
Hammond Manufacturing
AUDIO XFMR 10KCT / 1.5KCT TH
Need more? Email Us
Hammond Manufacturing
XFMR 200 50/50 / 600 150/150
Need more? Email Us
Hammond Manufacturing
XFMR 2.5K 4K / 3.2, 4, 6, 8 CHAS
Need more? Email Us
Hammond Manufacturing
XFMR 8KCT / 4, 8, 16 CHAS MNT
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess