EN
  • EN
  • DE

TG74-1406N1

Part No TG74-1406N1
Manufacturer Halo Electronics Inc
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Halo Electronics Inc
Win Source Part Number 365171-TG74-1406N1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TG74-1406N1 CAD Model

Description

The Halo Electronics Inc TG74-1406N1 is a highly effective common mode choke meticulously engineered for suppressing undesirable noise prevalent in a multitude of electronic circuits. This component is paramount in upholding signal integrity and diminishing electromagnetic interference (EMI) within sensitive applications. Its design emphasizes robust performance and steadfast reliability, even under demanding operational conditions.

Applications:

  • Ethernet networks: Employed to curtail common mode noise affecting data transmission lines, ensuring stable and reliable network performance.
  • Power supplies: Filters noise emanating from AC or DC inputs, contributing to cleaner and more efficient power delivery.
  • USB interfaces: Mitigates noise that can potentially disrupt data transmission, thereby maintaining data accuracy and integrity.
  • CAN bus systems (automotive): Provides essential noise suppression, crucial for the reliable operation of automotive control networks.
  • Industrial automation equipment: Sustains signal quality within noisy environments, pivotal for precise and dependable automation processes.

Features:

  • High common mode impedance: Delivers exceptional noise suppression capabilities across a broad frequency spectrum.
  • Low differential mode impedance: Minimizes signal distortion, preserving the integrity of the transmitted signal.
  • Compact form factor: Facilitates integration into space-constrained designs without compromising performance.
  • High current handling: Ensures stable and reliable operation even under elevated current load conditions.
  • Surface mount technology (SMT): Simplifies automated assembly processes and enhances overall manufacturing efficiency.

Benefits:

  • Enhanced signal integrity: Minimizes common mode noise, resulting in clearer and more reliable signal transmission.
  • Improved system reliability: Reduces the likelihood of noise-induced failures, thereby extending the operational lifespan of electronic systems.
  • Reduced EMI emissions: Aids in meeting regulatory compliance standards by minimizing electromagnetic interference.
  • Increased data transmission speeds: Particularly beneficial in network applications where noise can impede data transfer rates.
  • Simplified circuit design: Its effective noise suppression properties streamline circuit design and reduce complexity.

Additional Details:

The TG74-1406N1 common mode choke leverages premium ferrite core materials and precision winding techniques, guaranteeing optimal performance and durability. It is engineered to function efficiently across a broad frequency range, making it suitable for diverse applications. Its surface mount package streamlines the assembly process and supports compact circuit layouts. Adherence to RoHS standards underscores its commitment to environmental sustainability.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $856.6312
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
STMicroelectronics
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3795 $62.0775
105+ $1.1319 $118.8495
160+ $1.0966 $175.4560
220+ $1.0611 $233.4420
285+ $1.0258 $292.3530
380+ $0.9196 $349.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,480 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess