EN
  • EN
  • DE

TG43-1406N

Part No TG43-1406N
Manufacturer Halo Electronics Inc
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Halo Electronics Inc
Win Source Part Number 365150-TG43-1406N
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TG43-1406N CAD Model

Description

The Halo Electronics Inc TG43-1406N is a high-performance transformer designed to provide isolated power conversion with exceptional reliability and efficiency. This transformer is engineered to deliver stable and secure power in a variety of electronic systems, making it suitable for demanding industrial and commercial applications. Its robust design and optimized performance characteristics ensure long-term dependable operation.

Applications

  • Isolated DC-DC Converters: Used in creating isolated power supplies for sensitive electronic equipment.
  • Industrial Automation Systems: Providing stable and isolated power to PLCs, sensors, and actuators in industrial environments.
  • Medical Devices: Ensuring patient safety with isolated power in diagnostic and therapeutic medical equipment.
  • Telecommunications Equipment: Powering network infrastructure and communication interfaces with enhanced electrical isolation.
  • Renewable Energy Systems: Optimizing power conversion in solar inverters and wind turbine control systems.

Features

  • High Isolation Voltage: Provides robust electrical isolation between primary and secondary windings, enhancing safety and preventing ground loops.
  • Compact Footprint: Allows for efficient use of board space, making it ideal for space-constrained applications.
  • Wide Input Voltage Range: Accommodates a broad range of input voltages, offering versatility in different power environments.
  • High Efficiency: Minimizes power losses during energy conversion, resulting in energy savings and reduced heat generation.
  • RoHS Compliance: Meets environmental regulations by being free from hazardous substances.
  • Wide Operating Temperature Range: Designed to operate reliably across a wide range of ambient temperatures.

Benefits

  • Enhanced Safety: High isolation protects users and equipment from electrical hazards.
  • Space Savings: Compact size allows for integration into smaller devices and tighter spaces.
  • Versatile Power Compatibility: Wide input voltage range allows for flexible power source options.
  • Energy Efficiency: High efficiency reduces power consumption and lowers operating costs.
  • Environmental Responsibility: RoHS compliance ensures adherence to environmental standards.

Additional Details

The TG43-1406N typically features a ferrite core material known for its high permeability and low core losses at high frequencies. This core material is essential for achieving high efficiency and stable performance. The transformer is designed to meet various international safety standards, ensuring it can be used safely in a wide range of applications worldwide.

Key electrical specifications include primary and secondary inductance, leakage inductance, DC resistance, and turns ratio. These parameters are carefully optimized to meet the specific requirements of the target applications. The transformer is often available in different mounting configurations, such as through-hole or surface-mount, to cater to diverse manufacturing processes.

When selecting the TG43-1406N, it's crucial to consider the specific voltage and current requirements of the application. This ensures that the transformer operates within its safe operating area and provides reliable performance over its intended lifespan. Proper thermal management is also important to ensure long-term reliability, especially in high-power applications.

You May Also Be Interested in

Texas Instruments
Lowest to $5.6324
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
ON Semiconductor
Lowest to $11.9404
Eon Silicon Solution
Lowest to $0.5454
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7858 $50.1444
44+ $2.2858 $100.5752
68+ $2.2143 $150.5724
94+ $2.1429 $201.4326
121+ $2.0715 $250.6515
162+ $1.8572 $300.8664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 906 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess