The TG23-1505N1 is a LAN Isolation Transformer manufactured by Halo Electronics Inc. This transformer is designed to provide electrical isolation and common-mode noise reduction in Ethernet and other networking applications. It complies with IEEE 802.3 standards, ensuring reliable data transmission and protection against voltage surges.
Applications
- Ethernet Interfaces
- Network Interface Cards (NICs)
- Routers
- Switches
- Embedded Networking Applications
Features
- Electrical Isolation
- Common Mode Noise Reduction
- IEEE 802.3 Compliance
- Surface Mount Package
- Compact Design
- High Performance
Benefits
- Protects sensitive electronics from voltage surges and transients
- Improves signal quality in noisy environments
- Ensures reliable data transmission
- Easy integration into existing designs
- Space-saving design for compact applications
- Complies with industry standards
Additional Details
The TG23-1505N1 LAN Isolation Transformer is designed to meet or exceed IEEE 802.3 specifications for Ethernet isolation. The transformer provides electrical isolation to protect devices from voltage surges and common-mode noise reduction to improve signal integrity. It is used in Ethernet interfaces, network interface cards (NICs), routers, switches, and embedded networking applications. The surface-mount package is designed for easy integration into PCB layouts. Electrical characteristics typically include isolation voltage, insertion loss, return loss, and common-mode rejection ratio. RoHS compliance is typical. Operating temperature ranges allow for wide application. This part is designed for reflow soldering.