EN
  • EN
  • DE

TG111-E001J24RL

Part No TG111-E001J24RL
Manufacturer Halo Electronics Inc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Halo Electronics Inc
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840200-TG111-E001J24RL
Package Tube
Product Status Not For New Designs
Transformer Type LAN 10/100 Base-TX
Inductance 350µH
Turns Ratio - Primary 1CT:1CT
Mounting Type Surface Mount
Size / Dimension 0.520" L x 0.480" W (13.21mm x 12.19mm)
Height - Seated (Max) 0.148" (3.75mm)
Operating Temperature -40°C ~ 85°C
Grade -
Ultra Librarian 3D Model Ultra Librarian TG111-E001J24RL CAD Model

Description

The TG111-E001J24RL is a surface mount Ethernet transformer manufactured by Halo Electronics Inc. This component is specifically designed for Ethernet applications needing signal isolation and proper impedance matching, often found in network interfaces and various communication systems.

Applications:

  • Network Interface Cards (NICs): Critical for providing isolation and matching impedance in network cards.
  • Embedded Ethernet Solutions: Used to enable Ethernet connectivity in various embedded systems.
  • Industrial Ethernet Devices: Provides robust Ethernet communication in industrial environments.
  • Routers and Switches: Found within routers and Ethernet switches for isolation and signal conditioning.
  • Power over Ethernet (PoE) Applications: Suitable for applications where power is delivered over Ethernet cables.

Features:

  • Surface Mount Design: Facilitates automated assembly and helps to create compact product designs.
  • Electrical Isolation: Provides galvanic isolation between the PHY and the Ethernet network.
  • IEEE 802.3 Compliance: Ensures adherence to industry-standard Ethernet protocols.
  • Low Profile: Keeps the component height to a minimum for space-sensitive applications.
  • RoHS Compliant: Meets standards for environmental protection by minimizing the use of hazardous materials.

Benefits:

  • Enhances Signal Quality: Provides cleaner and more reliable Ethernet signals.
  • Increases System Reliability: Protects the Ethernet PHY from electrical noise and surges.
  • Streamlines Manufacturing: Simplifies the assembly process, reducing manufacturing costs.
  • Conserves Board Space: Small size enables greater component density on the PCB.
  • Guarantees Interoperability: Compliant with Ethernet standards, ensuring compatibility with a wide range of devices.

Additional Details:

The TG111-E001J24RL Ethernet transformer is engineered to withstand the rigors of demanding network applications. This component features a turns ratio optimized for particular PHY transceivers. Designed for extended operating temperature ranges, this component is suitable for use in various environments. It assists in both signal balancing and surge protection. The device is built to offer excellent common mode rejection and high levels of isolation for stable operation. The SMT design simplifies high-volume manufacturing and maintains consistent performance.

You May Also Be Interested in

Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5622 $60.4976
19+ $6.2050 $117.8950
29+ $6.0111 $174.3219
40+ $5.8172 $232.6880
52+ $5.6232 $292.4064
69+ $5.0416 $347.8704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,903 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess