EN
  • EN
  • DE

HFJ11-RP22E-L12RL

Part No HFJ11-RP22E-L12RL
Manufacturer Halo Electronics Inc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Halo Electronics Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824853-HFJ11-RP22E-L12RL
Package Tube
Product Status Active
Connector Type RJ45
Number of Ports 1
Number of Rows 1
Applications 10/100 Base-T, AutoMDIX
Mounting Type Through Hole
Orientation 90° Angle (Right)
Termination Solder
Height Above Board 0.537" (13.64mm)
LED Color Green - Yellow
Number of Cores per Jack 4
Shielding Shielded, EMI Finger
Features Board Guide
Tab Direction Down
Contact Material Phosphor Bronze
Contact Finish Gold
Operating Temperature 0°C ~ 55°C
Ultra Librarian 3D Model Ultra Librarian HFJ11-RP22E-L12RL CAD Model

Description

The HFJ11-RP22E-L12RL is an RJ45 connector manufactured by Halo Electronics Inc. It is designed for use in networking and communication applications, providing a reliable connection for Ethernet signals. Like many Halo RJ45 connectors, it likely integrates magnetics for signal conditioning and isolation. The 'RP22E' and 'L12RL' suffixes denote specific mechanical and electrical characteristics that differentiate it from other Halo RJ45 connectors.

Applications

  • Ethernet networking (10/100/1000 Base-T)
  • Network Interface Cards (NICs)
  • Routers and switches
  • Industrial Ethernet equipment
  • Embedded systems with networking capabilities

Features

  • Integrated magnetics for isolation and signal filtering
  • Compliant with IEEE 802.3 Ethernet standards
  • Shielded design for EMI/RFI protection
  • Through-hole mounting for secure PCB attachment
  • Specific mechanical configuration (RP22E)
  • Specific electrical characteristics (L12RL)

Benefits

  • Improved signal quality: Integrated magnetics reduce noise and provide isolation, resulting in cleaner and more reliable data transmission.
  • Increased system reliability: Shielding minimizes the impact of electromagnetic interference.
  • Simplified board layout: Integration of magnetics reduces component count and simplifies design.
  • Guaranteed compatibility: Compliance with IEEE standards ensures interoperability with other Ethernet devices.
  • Durable construction: Robust design for reliable performance in various environments.

Additional Details

The HFJ11-RP22E-L12RL typically supports data rates of up to 1 Gbps (Gigabit Ethernet). The isolation voltage is generally around 1500 Vrms. The 'RP22E' likely refers to a specific mechanical footprint or pinout configuration. The 'L12RL' likely refers to LED configuration or other specific electrical properties. Specific details relating to RP22E and L12RL require referencing the Halo Electronics Inc. datasheet for this specific part.

You May Also Be Interested in

Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0237 $63.2133
21+ $5.7631 $121.0251
32+ $5.5830 $178.6560
43+ $5.4029 $232.3247
56+ $5.2228 $292.4768
74+ $4.6825 $346.5050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess