EN
  • EN
  • DE

HFJ11-E2450E-L12RL

Part No HFJ11-E2450E-L12RL
Manufacturer Halo Electronics Inc
Catalog Modular Connector Jacks With Magnetics
Description CONN JACK 1PORT PCB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type RJ45
Number of Ports 1
Number of Rows 1
Applications 10 Base-T, AutoMDIX
Mounting Type Through Hole
Orientation 90° Angle (Right)
Termination Solder
Height Above Board 0.537" (13.64mm)
LED Color Green - Yellow
Number of Cores per Jack 4
Shielding Shielded
Features Board Guide
Tab Direction Down
Contact Finish Gold
Temperature Range - Operating -40°C ~ 85°C
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1631917-HFJ11-E2450E-L12RL
Ultra Librarian 3D Model Ultra Librarian HFJ11-E2450E-L12RL CAD Model

Description

N

You May Also Be Interested in

Pulse
CONN JACK 1PORT 100 BASE-T PCB
Need more? Email Us
Pulse
CONN JACK
Need more? Email Us
EDAC Inc.
CONN JACK 1PORT PCB
Need more? Email Us
Pulse
CONN JACK
Need more? Email Us
Bel Fuse Inc.
CONN JACK 4PORT PCB
Need more? Email Us
Abracon LLC
CONN JACK 2PORT PCB
Need more? Email Us
Pulse
CONN JACK
Need more? Email Us
Pulse
CONN JACK
Need more? Email Us
Abracon LLC
CONN JACK 1PORT PCB
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess