EN
  • EN
  • DE

HFJ11-1G02ERL

Part No HFJ11-1G02ERL
Manufacturer Halo Electronics Inc
Catalog Modular Connectors
Description FastJack Single Port RJ45 Right Angle Gigabit Ethernet Modular Jack
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Module
Contact Material Gold
Depth 21.59 mm
Gender Female
Height 16.0528 mm
Lead Free Yes
Length 15.88 mm
Maximum Operating Temperature 70 °C
Min Operating Temperature 0 °C
Mount Through Hole
Number of Contacts 8
Number of Ports 1
Number of Positions Loaded 8
Orientation Right Angle
Pitch 2.54 mm
Radiation Hardening No
RoHS Compliant
Termination Solder
Width 15.88 mm
Win Source Part Number 1062692-HFJ11-1G02ERL
Categories Modular Connectors
Manufacturer Halo Electronics Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HFJ11-1G02ERL CAD Model

Description

The HFJ11-1G02ERL modular connector from Halo Electronics Inc is a female connector with a right-angle orientation.

  • Connector Type: Female
  • Orientation: Right-Angle
  • Contacts: 8
  • Pitch: 2.54 mm
  • Termination: Solder
  • Contact Material: Gold
  • Mounting: Surface Mount Technology (SMT)
  • Length: 15.88 mm
  • Width: 15.88 mm
  • Height: 16.0528 mm
  • Ports: Single
  • Category: Modular Connectors
  • Lead-Free: Yes
  • RoHS Compliant: Yes
  • Maximum Operating Temperature: 70 °C
  • Minimum Operating Temperature: 0 °C

You May Also Be Interested in

Wurth Electronics Inc
CONN JACK 1PORT 100 BASE-T PCB / 1 Port RJ45Through Hole 10/100 Base-T, AutoMDIX
Lowest to $10.1032
Molex, LLC
MODJACK RA LOPRO 50 AU INV W/SHI / Jack Modular Connector
Lowest to $3.0190
Molex, LLC
Conn SDL PL 6 POS 1.27mm Crimp ST Cable Mount 6 Terminal 1 Port
Need more? Email Us
Molex, LLC
Conn RJ-45 F 8 POS 1.27mm Solder RA Thru-Hole 8 Terminal 1 Port T/R
Need more? Email Us
Molex, LLC
4386-00001 Conn RJ-45 RCP8 POS 2.04mm Solder RA Thru-Hole 8 Terminal 1 Port Tube Cat 3 RoHS
Lowest to $0.9523
Molex, LLC
Conn SDL RCP 8 POS 1.27mm Solder RA Thru-Hole 8 Terminal 1 Port
Lowest to $9.3070
TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED / Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5
Lowest to $9.1226
Molex, LLC
Conn Mini-USB Type AB RCP 5 POS 0.8mm Solder ST Thru-Hole 5 Terminal 1 Port Box/Tray
Lowest to $0.5821
Molex, LLC
Conn Modular Jack F 8 POS 1.02mm Solder RA SMD 12 Terminal 1 Port
Lowest to $18.3359

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5749 $59.1741
22+ $5.3948 $118.6856
34+ $5.2263 $177.6942
46+ $5.0577 $232.6542
60+ $4.8890 $293.3400
80+ $4.3832 $350.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,029 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess