EN
  • EN
  • DE

HFJ11-1G02E-L21RL

Part No HFJ11-1G02E-L21RL
Manufacturer Halo Electronics Inc
Catalog OEM Parts (F - I)
Description FastJack Single Port RJ45 Right Angle LED Yellow/Green Ethernet Modular Jack
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Contains Lead
Number of Positions 8
RoHS Compliant
Win Source Part Number 1008618-HFJ11-1G02E-L21RL
Categories OEM Parts(F-I)
Manufacturer Halo Electronics Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HFJ11-1G02E-L21RL CAD Model

Description

The HFJ11-1G02E-L21RL is a 1x1 Tab-Up RJ45 connector with integrated magnetics, manufactured by Halo Electronics Inc. Specifically designed for Gigabit Ethernet applications, this connector ensures reliable connectivity and signal integrity. The integrated magnetics provide electrical isolation and common mode noise suppression, critical for robust network performance in various environments.

Applications

  • Gigabit Ethernet connectivity
  • Network Interface Cards (NICs)
  • Routers and switches
  • Industrial control systems
  • Embedded systems with Ethernet capabilities

Features

  • Integrated magnetics for isolation and noise reduction
  • Compliant with IEEE 802.3ab standard for Gigabit Ethernet
  • Tab-Up design
  • Through-hole mounting type
  • Enhanced EMI shielding

Benefits

  • Improved signal quality and reduced electromagnetic interference
  • Simplified PCB design by integrating magnetics
  • Reliable Gigabit Ethernet performance
  • Easy integration into standard Ethernet interfaces
  • Durable and robust construction

Additional Details

The HFJ11-1G02E-L21RL RJ45 connector supports data rates up to 1 Gbps. The integrated magnetics provide a minimum of 1500 Vrms isolation, enhancing protection against voltage surges and ground loops. This connector meets industry-standard Ethernet specifications, ensuring compatibility with a wide range of networking devices. The L21RL designation indicates specific electrical performance characteristics, including insertion loss, return loss, and crosstalk, tailored for Gigabit Ethernet applications. Refer to the Halo Electronics Inc. datasheet for detailed specifications, mechanical dimensions, and recommended PCB layout patterns. Proper grounding and shielding are recommended to maximize EMI performance and ensure stable operation. This connector is frequently used in networking hardware, telecommunications equipment, and industrial automation systems. Ensure adherence to reflow soldering profiles during assembly to prevent damage. The use of shielded Ethernet cables is recommended to further improve EMI immunity and overall system reliability. The connector's design incorporates features to minimize signal reflections and impedance mismatches, contributing to enhanced signal integrity in high-speed data transmission.

You May Also Be Interested in

Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Hewlett Packard
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess