EN
  • EN
  • DE

GRF2080

Part No GRF2080
Manufacturer Guerrilla RF, Inc.
Catalog Custom Parts (E - I)
Description Ultra LNA With Shutdown Tuning Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1230015-GRF2080
Categories Custom Parts
Manufacturer Guerrilla RF, Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GRF2080 CAD Model

Description

The Guerrilla RF GRF2080 is a high-linearity, low-noise amplifier (LNA) designed for demanding wireless infrastructure applications. It provides excellent gain, noise figure, and linearity performance, making it suitable for receiver front-ends.

Applications:

  • Cellular base stations: Used in cellular base station receivers to amplify weak signals.
  • Wireless infrastructure: Implemented in wireless communication systems for signal amplification.
  • Test and measurement equipment: Employed in spectrum analyzers and signal generators.
  • Satellite communications: Utilized in satellite receiver systems for low-noise amplification.
  • Military communications: Integrated into military communication systems for enhanced signal reception.

Features:

  • High linearity: Provides excellent signal fidelity and reduces distortion.
  • Low noise figure: Minimizes noise contribution and enhances signal sensitivity.
  • High gain: Amplifies weak signals for improved receiver performance.
  • Wide bandwidth: Supports a wide range of frequencies for versatile applications.
  • Internally matched: Simplifies design and reduces external component count.

Benefits:

  • Improved receiver sensitivity: Enhances the ability to detect weak signals.
  • Reduced distortion: Maintains signal integrity and minimizes unwanted artifacts.
  • Enhanced system performance: Improves overall communication system performance.
  • Simplified design: Reduces design complexity and development time.
  • Wide applicability: Suitable for a variety of wireless applications.

Additional Details:

The GRF2080 typically operates in the frequency range of cellular bands. It is often packaged in a small, surface-mount package for easy integration into compact devices. It is designed to be used as a first-stage amplifier in receiver front-ends to improve the system's noise figure and sensitivity.

You May Also Be Interested in

TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443
Inpaq
0603 ESD Protection Devices ROHS
Need more? Email Us
EM Microelectronic
13.56MHZ, COMPLIANT ISO 15693 AN / RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
Holtek
Need more? Email Us
Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us
Gennum
Video Sync Separator 8-Pin SOIC
Lowest to $1.1435
Fastrax
Lowest to $32.6415
Fuji Electric
Lowest to $8.1612

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7273 $51.8187
45+ $2.2378 $100.7010
70+ $2.1678 $151.7460
96+ $2.0979 $201.3984
124+ $2.0280 $251.4720
165+ $1.8182 $300.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess