The GMBZ5237 is a Zener diode manufactured by GTM Corporation. It is designed to provide a stable reference voltage and is commonly used for voltage regulation and overvoltage protection in electronic circuits.
Applications:
- Voltage Regulation
- Overvoltage Protection
- Voltage Clamping
- Reference Voltage Generation
- Transient Voltage Suppression
Features:
- Zener Voltage: Typically 7.5 Volts
- Low Dynamic Impedance
- High Surge Current Capability
- Surface Mount Package
- Lead-Free Finish/RoHS Compliant
Benefits:
- Provides a stable voltage reference for consistent circuit performance.
- Protects sensitive components from damage due to voltage spikes.
- Allows for precise voltage clamping in various electronic applications.
- Compact size makes it suitable for use in space-constrained devices.
- Compliant with environmental standards, ensuring responsible manufacturing.
Specifications:
The GMBZ5237 has a Zener voltage of approximately 7.5V with a tolerance of around ±5%. It has a power dissipation rating that is typically around 500mW in a standard surface mount package. The operating temperature range spans from -65°C to +150°C. Its low dynamic impedance helps maintain a stable output voltage under varying load conditions. It is available in a SOD-123 package.
This Zener diode is frequently used in power supplies, consumer electronics, and industrial control systems. Its reliability and compact size make it a popular choice for a wide range of applications where precise voltage regulation and overvoltage protection are essential.