EN
  • EN
  • DE

G3314

Part No G3314
Manufacturer GTM Corporation
Catalog Chip Resistor - Surface Mount
Description P-CHANNEL ENHANCEMENT MODE POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer GTM CORPORATION
Win Source Part Number 1176411-G3314
Manufacturer Homepage www.gtm.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian G3314 CAD Model

Description

The G3314 is a silicon P-channel MOSFET from GTM Corporation, designed for a variety of low-voltage switching applications. Its characteristics make it suitable for portable devices and battery-powered systems where efficiency and space are critical.

Applications

  • Load Switching: Used to efficiently switch power to various loads in electronic circuits.
  • DC-DC Converters: Employed in DC-DC converters for voltage regulation and power management.
  • Power Management Circuits: Integrated into power management circuits to control the flow of power within a device.
  • Battery-Powered Devices: Ideal for battery-operated equipment due to its low on-resistance and gate threshold voltage.
  • Portable Electronics: Suited for applications in smartphones, tablets, and other portable devices.

Features

  • P-Channel MOSFET: Operates as a P-channel enhancement mode MOSFET.
  • Low On-Resistance (RDS(on)): Offers low RDS(on) values, minimizing power loss during conduction.
  • Low Gate Threshold Voltage (VGS(th)): Features a low gate threshold voltage, enabling operation with low voltage logic levels.
  • Fast Switching Speed: Provides fast switching speeds for efficient power conversion and control.
  • Surface Mount Package: Typically available in a surface mount package for space-saving assembly.

Benefits

  • Increased Efficiency: Low on-resistance minimizes power dissipation, resulting in higher energy efficiency.
  • Extended Battery Life: Reduced power loss contributes to longer battery life in portable devices.
  • Compact Design: Surface mount package allows for smaller and more compact circuit designs.
  • Simplified Circuitry: Low gate threshold voltage simplifies the driving circuitry.
  • Improved Thermal Performance: Efficient operation reduces heat generation, improving overall thermal performance.

Additional Details

The G3314 is commonly supplied in a SOT-23 or similar surface mount package. The specific RDS(on) values and other electrical characteristics will vary depending on the exact datasheet. It is designed to operate within a specified voltage and temperature range, as detailed in the manufacturer's documentation. The device should be handled with standard ESD precautions.

You May Also Be Interested in

Yageo
RES 249K OHM 1% 1/4W 1206
Lowest to $0.0033
Yageo
RES 22.6K OHM 1% 1/10W 0603
Lowest to $0.0018
Vishay
RES SMD 270 OHM 1% 3/4W 1206
Lowest to $0.1212
Panasonic
RES SMD 2.7K OHM 1% 1/10W 0603
Lowest to $0.0050
Panasonic
RES 33 OHM 1% 1/4W 0402
Lowest to $0.0518
Vishay
RES SMD 560 OHM 5% 1/4W 1206
Lowest to $0.0341
Panasonic
RES 0.043 OHM 1% 1/3W 0603
Need more? Email Us
Yageo
RES SMD 16K OHM 5% 1/4W 1206
Lowest to $0.0053
Panasonic
RES 1K OHM 0.05% 1/4W 0805
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess