The GS881Z36CGD-200 is a high-performance synchronous Burst Static RAM (SRAM) device from GSI Technology. This SRAM is designed for applications requiring high bandwidth and low latency, making it suitable for networking, telecommunications, and high-speed computing systems. The device features a 36-bit wide data bus and operates at a clock frequency of 200 MHz, providing substantial data throughput.
Applications:
- Networking equipment (routers, switches)
- Telecommunications infrastructure
- High-speed computing systems
- Cache memory
- Digital signal processing (DSP)
Features:
- High-speed synchronous operation: 200 MHz clock frequency
- 36-bit wide data bus
- Burst mode operation for fast data access
- Single cycle deselect
- Byte Write and Global Write control
- Low power consumption
- Available in various package options
Benefits:
- Increased system performance due to high bandwidth and low latency
- Reduced board space requirements with available package options
- Lower power consumption contributes to energy efficiency
- Simplified memory controller design with synchronous interface
- Improved data integrity with parity checking options
Technical Specifications:
The GS881Z36CGD-200 operates on a 3.3V power supply. It supports burst read and write operations, allowing for efficient data transfer. The device is available in different temperature ranges to accommodate various operating environments. The specific access times and power consumption figures depend on the exact configuration and operating conditions, and can be found in the device's datasheet. The SRAM utilizes a synchronous interface, requiring a clock signal for all operations. It uses a burst counter to improve data throughput. Error correction is supported for improved reliability. Packaging details, including pin count and dimensions, are detailed in the datasheet.
This SRAM is designed to meet the demands of high-performance applications, offering a combination of speed, bandwidth, and reliability. Its burst mode operation and synchronous interface enable efficient data transfer, while its low power consumption contributes to overall system efficiency. The GS881Z36CGD-200 is a suitable choice for systems requiring a fast and reliable memory solution.