EN
  • EN
  • DE

GS8662T18GE-250

Part No GS8662T18GE-250
Manufacturer GSI Technology
Catalog RAM
Description SRAM Chip Sync Single 1.8V 72M-Bit 4M x 18 0.45ns 165-Pin FBGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Address Bus Width 22 b
Mounting SMD (SMT)
Case / Package FBGA
Density 72 Mb
Maximum Operating Temperature 70 °C
Min Operating Temperature 0 °C
Number of Ports 1
Operating Supply Voltage 1.8 V
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1016879-GS8662T18GE-250
Categories RAM
Manufacturer GSI Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GS8662T18GE-250 CAD Model

Description

The GS8662T18GE-250 is a high-performance synchronous static random-access memory (SSRAM) device manufactured by GSI Technology. This SSRAM is designed for applications requiring high speed, low latency, and high bandwidth, such as networking equipment, telecommunications systems, and high-performance computing.

Applications:

  • Networking Equipment: Packet buffering and look-up tables in routers and switches.
  • Telecommunications Systems: Data storage and processing in communication infrastructure.
  • High-Performance Computing: Cache memory and data storage in servers and workstations.
  • Test and Measurement Equipment: High-speed data acquisition and processing.
  • Medical Imaging: Image processing and data storage in medical imaging systems.

Features:

  • Memory Type: Synchronous Static RAM (SSRAM).
  • Density: The specific density is not contained in the part name alone but can be found in the datasheet.
  • Organization: The organization of memory array is not specifically indicated in the part number.
  • Interface: Typically uses a burst mode or similar high-speed interface.
  • Clock Speed: 250 MHz clock speed for high-speed operation.
  • Supply Voltage: Requires a specific supply voltage (typically 1.8V or 3.3V).
  • Package: BGA (Ball Grid Array) package for high-density mounting.

Benefits:

  • High Speed: 250 MHz clock speed enables high-speed data access.
  • Low Latency: SSRAM architecture minimizes access latency.
  • High Bandwidth: Supports high data transfer rates.
  • Reliable Performance: GSI Technology is a reputable manufacturer known for quality and reliability.
  • Small Footprint: BGA package minimizes board space requirements.

Additional Details:

The GS8662T18GE-250 is typically used in applications requiring deterministic timing and high data throughput. The synchronous interface simplifies memory control and reduces timing complexity. The SSRAM requires proper decoupling capacitors to ensure stable operation. The BGA package requires specialized soldering techniques and equipment. Detailed timing diagrams and electrical characteristics are available in the GSI Technology datasheet. Careful attention to signal integrity is crucial for achieving optimal performance. The operating temperature range and storage temperature range should be considered for reliable operation. The specific density and organization will determine the amount of data that can be stored in the memory device. The 250 in the part number indicates the maximum clock frequency in MHz. Consult the datasheet to determine the specific voltage and other characteristics of this device. This SSRAM is a suitable choice for applications demanding high-performance memory solutions.

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 96FBGA / SDRAM - DDR3L Memory IC 1Gb (64M x 16) Parallel 933 MHz 20 ns 96-FBGA (8x14)
Lowest to $43.6568
Micron Technology Inc.
IC DRAM 256MBIT PARALLEL 90VFBGA / SDRAM - Mobile LPSDR Memory IC 256Mb (8M x 32) Parallel 100 MHz 7 ns 90-VFBGA (8x13)
Need more? Email Us
Micron Technology Inc.
DRAM Chip DDR SDRAM 256M-Bit 16Mx16 2.6V 66-Pin TSOP Tray
Lowest to $3.2640
Micron Technology Inc.
IC DRAM 256MBIT PARALLEL 90VFBGA / SDRAM - Mobile LPSDR Memory IC 256Mb (8M x 32) Parallel 100 MHz 7 ns 90-VFBGA (8x13)
Need more? Email Us
STMicroelectronics
IC NVSRAM 256KBIT PARALLEL 44SO / NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 35 ns 44-SO
Need more? Email Us
Micron Technology Inc.
DRAM Chip RLDRAM 576M-Bit 64Mx9 1.8V 144-Pin FBGA Tray
Need more? Email Us
Fujitsu Electronics America, Inc.
IC FRAM 128KBIT I2C 400KHZ 8SOP / FRAM (Ferroelectric RAM) Memory IC 128Kb (16K x 8) I²C 400 kHz 900 ns 8-SOP
Need more? Email Us
Micron Technology Inc.
DRAM DDR4 8Gbit 16 96/144 TFBGA 1 IT
Lowest to $112.6926
Micron Technology Inc.
DRAM Chip RLDRAM 288M-Bit 8Mx36 1.8V 144-Pin U-BGA Tray
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess