EN
  • EN
  • DE

HMABAGL7MBR4N-XN

Part No HMABAGL7MBR4N-XN
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-3200AA 16Gx72 LRDIMM 4DRx4 (128GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946015-HMABAGL7MBR4N-XN
Series *
Ultra Librarian 3D Model Ultra Librarian HMABAGL7MBR4N-XN CAD Model

Description

The Hynix HMABAGL7MBR4N-XN is a DDR4 ECC Registered DIMM (RDIMM) server memory module. Designed to meet the rigorous demands of server environments, it offers enhanced reliability and performance compared to standard unbuffered DIMMs. The module incorporates error-correcting code (ECC) functionality, which automatically detects and corrects data errors, ensuring data integrity and system stability, especially critical in applications where data accuracy is paramount.

Applications

  • Servers
  • Workstations
  • High-performance computing
  • Data centers

Features

  • DDR4 Technology: Utilizes the latest DDR4 SDRAM technology, offering higher bandwidth and lower power consumption compared to previous generations.
  • ECC Registered DIMM (RDIMM): Includes error-correcting code (ECC) for enhanced data integrity and system stability, and the register improves signal quality.
  • High Capacity: Provides ample memory capacity to support demanding applications and workloads.
  • High Speed: Operates at a high clock speed, enabling fast data transfer rates and improved system responsiveness.
  • Low Voltage: Operates at a lower voltage than previous generations, reducing power consumption and heat generation.
  • Reliable Performance: Designed and manufactured to meet the stringent requirements of server environments, ensuring reliable performance and long-term stability.

Benefits

  • Enhanced Data Integrity: ECC functionality detects and corrects data errors, preventing data corruption and ensuring data accuracy.
  • Improved System Stability: ECC and registered design enhances system stability, reducing the risk of crashes and downtime.
  • Increased Performance: High clock speed and bandwidth enable faster data transfer rates and improved system responsiveness.
  • Reduced Power Consumption: Low voltage operation reduces power consumption and heat generation, lowering operating costs and improving energy efficiency.
  • Increased System Uptime: Reliable performance and enhanced data integrity minimize the risk of system failures and downtime.

Additional Details

The HMABAGL7MBR4N-XN module is compatible with a wide range of server platforms that support DDR4 RDIMM memory. It is designed for easy installation and configuration, making it a cost-effective solution for upgrading server memory capacity and performance. The exact capacity and speed specifications should be verified with the product datasheet or the server manufacturer's documentation to ensure compatibility.

You May Also Be Interested in

Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess