EN
  • EN
  • DE

GS8342Q18BD-250

Part No GS8342Q18BD-250
Manufacturer GSI Technology
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer GSI Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824382-GS8342Q18BD-250
Ultra Librarian 3D Model Ultra Librarian GS8342Q18BD-250 CAD Model

Description

The GS8342Q18BD-250 is a high-performance synchronous burst SRAM (Static Random-Access Memory) manufactured by GSI Technology. This memory device is engineered for applications requiring high-speed data access and low latency.

Applications:

  • Networking Equipment: Routers, switches, and network interfaces utilize this SRAM for packet buffering, routing tables, and fast data storage.
  • Telecommunications Systems: Used in base stations and other telecom equipment for signal processing and data buffering.
  • High-Performance Computing: Employed in servers and workstations as cache memory to improve data access speeds.
  • Data Acquisition Systems: Integrated into data acquisition boards for fast storage of sensor data and measurement results.
  • Image Processing Applications: Used in medical imaging, video processing, and other image processing systems for frame buffers and image storage.

Features:

  • High-Speed Operation: Operates at a clock frequency of 250 MHz, enabling fast data transfer rates.
  • Synchronous Burst Architecture: Allows for efficient data transfer by overlapping read and write operations.
  • 18-bit Data Bus: Provides a wide data path for increased bandwidth.
  • Low Power Consumption: Designed for energy-efficient operation.
  • 3.3V Power Supply: Operates at a standard voltage level.
  • Available in various package options: Offers flexibility in terms of integration and board layout.

Benefits:

  • Increased System Performance: High-speed operation and burst architecture contribute to faster data processing and reduced latency.
  • Enhanced Reliability: Designed for stable operation in demanding environments.
  • Reduced Power Consumption: Low-power design minimizes energy usage and extends battery life in portable applications.
  • Simplified System Design: Synchronous interface simplifies system timing and control.

Additional Details:

The GS8342Q18BD-250 is well-suited for applications where high bandwidth and low latency are critical. The synchronous burst architecture allows for efficient data transfer, making it ideal for caching and buffering applications. The device's specifications include detailed timing parameters, input/output voltage levels, and power consumption characteristics. It is available in various temperature grades to suit different operating environments. The GS8342Q18BD-250 is a reliable and performant memory solution for high-performance embedded systems. The wide data bus enhances data throughput, essential for applications requiring rapid data processing.

You May Also Be Interested in

3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $56.0997 $112.1994
3+ $46.0306 $138.0918
4+ $44.5922 $178.3688
6+ $43.1537 $258.9222
7+ $41.7153 $292.0071
10+ $37.3998 $373.9980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess