EN
  • EN
  • DE

GS8342D18AGE-200IT

Part No GS8342D18AGE-200IT
Manufacturer GSI Technology
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer GSI Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824376-GS8342D18AGE-200IT
Ultra Librarian 3D Model Ultra Librarian GS8342D18AGE-200IT CAD Model

Description

The GS8342D18AGE-200IT is a high-speed synchronous SRAM (Static Random-Access Memory) device manufactured by GSI Technology. This memory component is designed for high-bandwidth, low-latency applications requiring fast data access.

Applications:

  • Networking equipment (routers, switches, line cards)
  • Data communications
  • Test and measurement equipment
  • High-performance computing
  • Medical imaging systems

Features:

  • 18Mb density
  • 200 MHz clock frequency
  • Synchronous Burst SRAM
  • Fast cycle time
  • LVTTL Compatible Inputs and Outputs
  • Industrial Temperature Range

Benefits:

  • High-speed data access enhances system performance.
  • Synchronous operation simplifies system timing.
  • Low latency improves responsiveness in critical applications.
  • LVTTL compatibility eases integration with other system components.
  • Guaranteed operation over the industrial temperature range ensures reliability in harsh environments.

Additional Details:

The GS8342D18AGE-200IT offers a balance of speed and capacity for demanding memory applications. The 200MHz clock speed ensures fast data transfer rates. Being a synchronous burst SRAM, it allows for efficient data transfer. Its LVTTL compatible inputs and outputs make it easy to interface with a wide range of digital systems. The industrial temperature range makes this SRAM suitable for use in environments where the temperature may fluctuate significantly.

This SRAM is designed for use in applications requiring high-speed, low-latency memory access. Its synchronous interface and fast cycle time make it well-suited for networking equipment, data communication systems, and other performance-critical applications operating in industrial environments.

You May Also Be Interested in

Hewlett Packard
HPE Aruba - expansion module - 1
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Everlight Electronics Co Ltd
99-218/RSC-DQ2R2BY/2C Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0874
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Infineon Technologies
88EA6352A1-TFJ2A000 Infineon Technologies Infineon SWITCHES datasheet, inventory, & pricing.
Lowest to $58.2090
Others
Lowest to $0.3269
Mini-Circuits
RKK-4-442+ Mini-Circuits Mini-Circuits 4X SMT Multiplier, Output Freq 3600 - 4400 MHz datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess