EN
  • EN
  • DE

GS72116AGP-12I

Part No GS72116AGP-12I
Manufacturer GSI Technology
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer GSI Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824354-GS72116AGP-12I
Ultra Librarian 3D Model Ultra Librarian GS72116AGP-12I CAD Model

Description

The GS72116AGP-12I is a Static Random Access Memory (SRAM) device manufactured by GSI Technology. It is a high-performance memory chip designed for applications requiring fast access times and reliable data storage.

Applications:

  • Networking Equipment: Used in routers, switches, and other networking devices for packet buffering and data storage.
  • Telecommunications Systems: Employed in telecommunications equipment for signal processing and data caching.
  • Industrial Automation: Utilized in industrial control systems for storing configuration data and real-time process information.
  • Medical Imaging: Integrated into medical imaging equipment for storing image data during processing and analysis.
  • Aerospace and Defense: Used in aerospace and defense applications requiring high-reliability memory storage.

Features:

  • High-Speed Access Times: Offers very fast access times for quick data retrieval and storage.
  • Low Power Consumption: Consumes relatively low power, making it suitable for power-sensitive applications.
  • Wide Operating Temperature Range: Operates over a broad temperature range, ensuring reliability in various environments.
  • Asynchronous Operation: Supports asynchronous read and write operations, simplifying system design.
  • Byte Write Capability: Allows individual bytes within the memory array to be written independently.
  • Available in Various Packages: Offered in a range of packages to meet different board space and mounting requirements.

Benefits:

  • Fast Performance: Enables high-speed data processing and retrieval.
  • Reliable Storage: Provides reliable data storage for critical applications.
  • Power Efficiency: Reduces overall system power consumption.
  • Flexible Integration: Offers various package options and operating characteristics for flexible system design.
  • Wide Range of Applications: Suitable for a variety of applications, from networking to industrial control.

Additional Details: The GS72116AGP-12I features a specific memory organization (e.g., 256K x 16) and operates at a specific voltage. The '-12I' suffix typically indicates the access time (12ns) and temperature range (Industrial). Refer to the GSI Technology datasheet for detailed electrical specifications, timing diagrams, and package dimensions.

You May Also Be Interested in

iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7658 $63.4238
25+ $4.7309 $118.2725
38+ $4.5830 $174.1540
53+ $4.4352 $235.0656
68+ $4.2874 $291.5432
91+ $3.8438 $349.7858
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess