EN
  • EN
  • DE

GS72108ATP-10

Part No GS72108ATP-10
Manufacturer GSI Technology
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1193077-GS72108ATP-10
Categories Custom Parts
Manufacturer GSI Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GS72108ATP-10 CAD Model

Description

The GS72108ATP-10 is a high-speed Static Random-Access Memory (SRAM) chip manufactured by GSI Technology. These SRAMs are designed for applications requiring fast data access and high bandwidth. Given the -10 designation, this part offers a very fast access time, typically around 10ns, which is critical in high-performance systems.

Applications

  • Networking Equipment: Used in routers, switches, and other networking devices for packet buffering and high-speed data storage.
  • High-Performance Computing: Employed in servers and workstations requiring fast memory access for demanding applications.
  • Telecommunications: Utilized in telecommunications infrastructure for signal processing and data buffering.
  • Test and Measurement Equipment: Integrated into test equipment requiring high-speed data capture and analysis.
  • Image Processing: Used in image processing systems for real-time data manipulation and storage.

Features

  • High-Speed Access Time: Offers an extremely fast access time of approximately 10ns.
  • High Bandwidth: Provides high data transfer rates for demanding applications.
  • Low Power Consumption: Designed for relatively low power consumption compared to other high-speed memory devices.
  • Asynchronous Operation: Operates asynchronously, simplifying integration into various systems.
  • Available in Various Packages: Offered in different package options to suit various application needs.

Benefits

  • Increased System Performance: Fast access time significantly improves the overall performance of systems requiring rapid data retrieval and storage.
  • Enhanced Data Throughput: High bandwidth allows for efficient data transfer, maximizing system throughput.
  • Reduced Power Consumption: Low power consumption contributes to energy efficiency and reduces heat dissipation.
  • Simplified System Design: Asynchronous operation simplifies integration, reducing design complexity and time-to-market.
  • Flexibility: Available in various package options, providing flexibility in system design and integration.

Specifications

Typical specifications for the GS72108ATP-10 SRAM include:

  • Memory Size: Typically 8 Megabits (e.g., 1M x 8 or 512K x 16 configurations).
  • Access Time: 10 ns (nanoseconds)
  • Operating Voltage: Typically 3.3V or 5V (check datasheet for specific voltage requirements).
  • Operating Temperature: Usually specified for industrial temperature ranges (-40°C to +85°C).
  • Package Type: Common packages include TQFP (Thin Quad Flat Pack) and BGA (Ball Grid Array).
  • Data Retention Voltage: Specified for low-voltage data retention.
  • Standby Current: Low standby current for power saving.

Note: Always refer to the official GSI Technology datasheet for the most accurate and up-to-date specifications for the GS72108ATP-10 SRAM.

You May Also Be Interested in

Renesas Electronics America
IC REGISTERING CLK DRIVER 176BGA / Memory, DDR3, RDIMM IC 810MHz 1 Output 176-CABGA (6x15)
Need more? Email Us
STMicroelectronics
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
Lowest to $9.3844
Ramtron
French Electronic Distributor since 1988
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Lowest to $1.6087
Intel
EPM7032SLI44-10 Altera
Need more? Email Us
Samtec Inc.
CONN HEADER SMD 14POS 1.27MM / Connector Header Surface Mount 14 position 0.050" (1.27mm)
Need more? Email Us
Renesas Electronics America
IC Clock Synthesizer 64-QFP
Need more? Email Us
Hitachi, Ltd
x8 Fast Page Mode DRAM
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess