EN
  • EN
  • DE

GS71108ATP-10I

Part No GS71108ATP-10I
Manufacturer GSI Technology
Catalog OEM Parts (F - I)
Description SRAM Chip Async Single 3.3V 1M-Bit 128K x 8 10ns 32-Pin TSOP-II Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 968925-GS71108ATP-10I
Categories OEM Parts(F-I)
Manufacturer GSI Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GS71108ATP-10I CAD Model

Description

The GS71108ATP-10I is a high-speed Static Random Access Memory (SRAM) device manufactured by GSI Technology. This SRAM is designed for applications requiring fast data access and reliable performance, typically found in networking, telecommunications, and high-performance computing systems. Its speed and capacity make it suitable for demanding memory applications.

Applications

  • Networking Equipment (Routers, Switches)
  • Telecommunications Systems
  • High-Performance Computing
  • Cache Memory
  • Data Buffering

Features

  • High-Speed Access Time (10ns)
  • 8 Megabit Density (1M x 8)
  • 3.3V Power Supply
  • TTL-Compatible Inputs and Outputs
  • Available in TQFP Package
  • Low Power Operation

Benefits

  • Improved system performance due to fast data access times.
  • Increased system reliability with stable and dependable memory operation.
  • Reduced power consumption, leading to energy efficiency and prolonged battery life in portable applications.
  • Simplified system integration with TTL-compatible I/O.
  • Compact design due to the TQFP package.

Additional Details

The GS71108ATP-10I operates on a 3.3V power supply and offers a fast access time of 10ns, making it suitable for applications requiring rapid data retrieval and storage. It is organized as 1M x 8 bits, providing a total memory capacity of 8 Megabits. The device features TTL-compatible inputs and outputs, simplifying interfacing with other digital components. It is available in a TQFP (Thin Quad Flat Package) package, which offers a small footprint for space-constrained applications. The low-power operation of the GS71108ATP-10I is advantageous in applications where power consumption is a critical concern. This SRAM is commonly used in networking equipment, telecommunications systems, and high-performance computing environments for cache memory and data buffering purposes.

You May Also Be Interested in

Dell
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Panasonic
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Hewlett Packard
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess