EN
  • EN
  • DE

GLS85VM1016C-M-I-BZYE-ND226

Part No GLS85VM1016C-M-I-BZYE-ND226
Manufacturer Greenliant
Catalog Custom Parts (E - I)
Description Flash Card 16G-bytes 2.7V to 3.3V eMMC NANDrive 153-Pin LFBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1226154-GLS85VM1016C-M-I-BZYE-ND226
Categories Custom Parts
Manufacturer Greenliant
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GLS85VM1016C-M-I-BZYE-ND226 CAD Model

Description

The GLS85VM1016C-M-I-BZYE-ND226 is an industrial-grade NANDrive™ embedded solid-state drive (SSD) manufactured by Greenliant. It integrates NAND flash memory and a sophisticated controller, offering a robust and reliable storage solution for demanding environments. This device is designed to provide high performance, endurance, and data security in challenging applications.

Applications:

  • Industrial automation systems
  • Embedded computing platforms
  • Networking and communication equipment
  • Medical instrumentation
  • Aerospace and defense applications

Features:

  • SATA interface
  • MLC NAND flash memory
  • Industrial temperature range
  • High endurance with advanced wear leveling
  • Built-in error correction code (ECC) engine

Benefits:

  • Reliable data storage under harsh operating conditions
  • Improved system performance
  • Extended product lifecycle
  • Enhanced data integrity and security
  • Reduced downtime and maintenance costs

Additional Details:

The GLS85VM1016C-M-I-BZYE-ND226 utilizes MLC (Multi-Level Cell) NAND flash memory, offering a balance of performance and cost-effectiveness. The integrated SATA interface ensures seamless compatibility with a wide range of host systems. Designed to operate over an industrial temperature range, this SSD is suitable for deployment in extreme environments. The advanced wear leveling algorithms maximize the endurance of the NAND flash memory, extending the product's lifespan. The built-in error correction code (ECC) engine provides robust data protection, ensuring data integrity even under challenging conditions. Detailed specifications, including capacity, performance metrics, power consumption, and environmental ratings, are available in the manufacturer's datasheet. Greenliant's NANDrive™ technology combines the NAND flash memory and controller into a single, compact package, simplifying system design and reducing board space requirements. Additional features include bad block management, power management capabilities, and support for security protocols. The GLS85VM1016C-M-I-BZYE-ND226 provides a dependable and efficient storage solution for industrial and embedded applications where reliability and performance are paramount. The combination of MLC NAND flash memory, industrial temperature range operation, and advanced error correction ensures robust data integrity and long-term reliability.

You May Also Be Interested in

Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443
Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Hitachi, Ltd
Contact for details
Need more? Email Us
General Cable/Carol Brand
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
EM Microelectronic
13.56MHZ, COMPLIANT ISO 15693 AN / RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Kemet
.390UF 250V Reel Rohs-prc
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess