EN
  • EN
  • DE

GLS85LP1008B-M-I-FTE-ND000

Part No GLS85LP1008B-M-I-FTE-ND000
Manufacturer Greenliant
Catalog Custom Parts (E - I)
Description Flash Card 8G-byte 3.3V NAND Drive 91-Pin BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package BGA
RoHS Compliant
Win Source Part Number 1203798-GLS85LP1008B-M-I-FTE-ND000
Categories Custom Parts
Manufacturer Greenliant
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GLS85LP1008B-M-I-FTE-ND000 CAD Model

Description

The GLS85LP1008B-M-I-FTE-ND000 is an industrial grade NANDrive™ eMMC (embedded MultiMediaCard) from Greenliant. It is a solid-state storage solution designed for embedded systems that require high reliability, performance, and data retention. This NANDrive integrates NAND flash memory with an eMMC controller into a single BGA package, simplifying design and reducing time-to-market.

Applications

  • Industrial Automation
  • Medical Devices
  • Networking Equipment
  • Transportation Systems
  • Aerospace and Defense

Features

  • eMMC 4.5 Interface: Compliant with the JEDEC eMMC standard, providing a well-defined and widely supported interface.
  • NAND Flash Memory: Utilizes high-quality NAND flash for data storage, offering high density and endurance.
  • Built-in Controller: Integrated controller manages NAND flash operations, including wear-leveling, error correction, and bad block management.
  • Advanced Wear-Leveling: Optimizes flash memory usage to extend the lifespan of the device.
  • Error Correction Code (ECC): Implements ECC to ensure data integrity and reliability.
  • Power Management: Supports various power-saving modes to minimize power consumption.
  • Industrial Temperature Range: Operates reliably across a wide temperature range, typically -40°C to +85°C.
  • Ball Grid Array (BGA) Package: Compact and robust BGA package for easy surface mounting.

Benefits

  • High Reliability: Robust design and advanced features ensure high data reliability and long-term data retention.
  • Improved Performance: eMMC interface and integrated controller provide fast read and write speeds.
  • Simplified Integration: All-in-one solution simplifies design and reduces development time.
  • Extended Lifespan: Advanced wear-leveling extends the lifespan of the NAND flash memory.
  • Low Power Consumption: Power-saving modes minimize energy consumption in battery-powered devices.
  • Wide Operating Temperature: Suitable for use in harsh industrial environments.

Additional Details

The GLS85LP1008B-M-I-FTE-ND000 supports various eMMC features such as HS200 mode for high-speed data transfer. It includes features like dynamic wear leveling, bad block management, and ECC to ensure data integrity. The device is designed to withstand harsh operating conditions, making it suitable for demanding industrial applications. It typically operates at 3.3V and supports various power-saving modes to minimize energy consumption. The eMMC interface simplifies integration with host processors, allowing for easy implementation and reduced development time. The NANDrive is available in different densities to suit various storage requirements. The 'LP' in the part number typically indicates a low-power variant. The specific capacity can be determined from the detailed datasheet. Greenliant offers extensive technical support and documentation for their NANDrive products.

You May Also Be Interested in

Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
Renesas Electronics America
Lowest to $0.9794
Fastrax
Lowest to $32.6415
Renesas Electronics America
I2C/2-WIRE Serial EEPROM PDSO8
Lowest to $6.5292
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
Gennum
Video Sync Separator 8-Pin SOIC
Lowest to $1.1435
General Cable/Carol Brand
Need more? Email Us
Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us
EM Microelectronic
13.56MHZ, COMPLIANT ISO 15693 AN / RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess