EN
  • EN
  • DE

GLS85LP1004P-S-I-FTE

Part No GLS85LP1004P-S-I-FTE
Manufacturer Greenliant
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Greenlian
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824123-GLS85LP1004P-S-I-FTE
Ultra Librarian 3D Model Ultra Librarian GLS85LP1004P-S-I-FTE CAD Model

Description

The GLS85LP1004P-S-I-FTE is a NANDrive™ embedded solid-state drive (SSD) from Greenliant. This device integrates a NAND flash memory chip with a controller into a single package, offering a compact and reliable storage solution.

Applications

  • Embedded Systems: Used as boot drives and storage in embedded systems.
  • Industrial Automation: Integrated in industrial control systems for data logging and storage.
  • Networking Equipment: Provides storage for configuration files and operating systems in routers and switches.
  • Medical Devices: Used in portable medical devices for storing patient data and software.

Features

  • NAND Flash Memory: Provides non-volatile storage with high capacity.
  • Integrated Controller: Manages flash memory operations such as wear leveling and error correction.
  • SATA Interface: Offers a standard interface for easy integration into systems.
  • Compact Package: Allows for use in small form-factor devices.
  • High Reliability: Designed for long-term data retention and endurance.

Benefits

  • Simplified Integration: The integrated design reduces the complexity of storage implementation.
  • Improved Performance: Fast data access speeds enhance system responsiveness.
  • Increased Reliability: Advanced error correction and wear leveling algorithms extend the lifespan of the device.
  • Reduced Footprint: The compact package saves board space, enabling smaller device designs.
  • Enhanced Security: Built-in security features protect sensitive data from unauthorized access.

Additional Details

The GLS85LP1004P-S-I-FTE operates within a specified temperature range, ensuring reliable operation in harsh environments. The device supports various power management modes to minimize energy consumption. It also includes features such as bad block management and dynamic wear leveling to extend the lifespan of the NAND flash memory. The SATA interface supports high-speed data transfer rates, enabling quick boot times and application loading. The NANDrive SSDs are designed to meet the stringent requirements of embedded systems, offering a combination of performance, reliability, and security.

You May Also Be Interested in

Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess