EN
  • EN
  • DE

GLS29VF040-70-4I-NHE

Part No GLS29VF040-70-4I-NHE
Manufacturer Greenliant
Catalog Flash
Description NOR Flash Parallel 3.3V 4Mbit 512K x 8bit 70ns 32-Pin PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 70 ns
Address Bus Width 19 b
Case / Package PLCC
Density 4 Mb
Interface Parallel
Lead Free Lead Free
Max Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Memory Size 512 kB
Memory Type FLASH, NOR
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Number of Pins 32
Operating Supply Voltage 3.3 V
Radiation Hardening No
RoHS Compliant
Weight 1.074107 kg
Win Source Part Number 1186984-GLS29VF040-70-4I-NHE
Categories Flash
Manufacturer Greenliant
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GLS29VF040-70-4I-NHE CAD Model

Description

The GLS29VF040-70-4I-NHE is a 4 Mbit (512K x 8) CMOS Flash memory device manufactured by Greenliant. This Flash memory is designed for non-volatile storage of data and code in a wide range of embedded systems and applications. It is known for its reliability, low power consumption, and fast access times.

Applications:

  • Embedded systems: Storing firmware and configuration data in microcontrollers and microprocessors.
  • Industrial control systems: Storing program code and data for automation equipment.
  • Networking equipment: Storing boot code and configuration settings for routers and switches.
  • Consumer electronics: Storing program code and data for set-top boxes and gaming consoles.
  • Medical devices: Storing calibration data and program code for medical instruments.

Features:

  • 4 Mbit (512K x 8) memory organization: Provides ample storage capacity for embedded applications.
  • Fast access time: 70ns access time for quick data retrieval.
  • Single 3V power supply: Simplifies power supply requirements and reduces power consumption.
  • Sector erase architecture: Allows for selective erasure of memory sectors.
  • CMOS technology: Offers low power consumption and high reliability.

Benefits:

  • Reliable data storage: Provides non-volatile storage for critical data and code.
  • Improved system performance: Fast access time enhances application performance.
  • Reduced power consumption: CMOS technology extends battery life in portable devices.
  • Simplified system design: Single power supply requirement reduces complexity.
  • Flexible memory management: Sector erase architecture enables efficient memory management.

Additional Details:

The GLS29VF040-70-4I-NHE operates from a single 3V power supply. It features a typical read access time of 70ns. It is available in a PDIP-32 package and is designed to operate over the industrial temperature range of -40°C to +85°C. The sector erase architecture allows for selective erasure of memory blocks, minimizing the amount of data that needs to be rewritten during updates. The device also supports program and erase operations via command sequences. Greenliant's GLS29VF040-70-4I-NHE provides a robust and reliable solution for embedded storage needs with its low power, fast access, and ample storage capacity.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 100 ns 64-FBGA (9x9)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (128M x 8) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Intel
IC FLASH RAM 32MBIT PAR 66SCSP / FLASH, SRAM Memory IC 32Mb Flash, 8Mb RAM Parallel 65 ns 66-SCSP (8x14)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT PARALLEL 56TSOP / FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 90 ns 56-TSOP
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 256Mb (32M x 8) Parallel 90 ns 64-FBGA (13x11)
Lowest to $13.0225
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (9x9)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess